EN
  • EN
  • DE

NJM2507RB1

Part No NJM2507RB1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843517-NJM2507RB1
Ultra Librarian 3D Model Ultra Librarian NJM2507RB1 CAD Model

Description

The NJM2507RB1 is a 3-channel video amplifier with a built-in LPF (Low Pass Filter) manufactured by New Japan Radio (NJR). This IC is designed for video signal processing in various electronic devices, providing excellent performance and signal quality. It integrates multiple functions into a single chip, simplifying circuit design and reducing component count.

Applications

  • DVD players: Used for video signal amplification and filtering in DVD players.
  • Digital cameras: Implemented in digital cameras for processing and amplifying video signals.
  • Car navigation systems: Employed in car navigation systems for video signal enhancement.
  • Video game consoles: Utilized in video game consoles for processing and displaying video output.
  • LCD TVs: Used in LCD TVs for video signal conditioning and amplification.

Features

  • 3-channel video amplifier: Amplifies video signals for improved picture quality.
  • Built-in LPF: Integrated low-pass filter reduces noise and improves signal clarity.
  • Low power consumption: Designed for low power consumption, suitable for portable devices.
  • High bandwidth: Offers high bandwidth for supporting high-resolution video signals.
  • Small package: Compact package for easy integration into various devices.

Benefits

  • Improved video quality: Amplifies and filters video signals for enhanced picture clarity.
  • Simplified design: Integrated functions reduce component count and simplify circuit design.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Versatile applications: Suitable for a wide range of video processing applications.
  • Easy integration: Compact size and standard interface facilitate integration into various products.

Specifications

The NJM2507RB1 operates on a supply voltage of 5V and has a typical current consumption of 10mA. It supports various video signal formats, including composite video, S-video, and component video. The LPF has a cutoff frequency of approximately 10 MHz. The operating temperature range is typically -20°C to +75°C. It is available in a small surface mount package.

This video amplifier provides a high-performance, low-power solution for processing video signals. Its integrated LPF, compact size, and easy integration make it an excellent choice for modern video devices. The high bandwidth supports high-resolution video signals, ensuring excellent picture quality.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess