EN
  • EN
  • DE

NJM2156M

Part No NJM2156M
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151034-NJM2156M
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2156M CAD Model

Description

The NJM2156M is a low-voltage operation mono microphone amplifier designed and manufactured by New Japan Radio (NJR). This amplifier is optimized for portable audio applications and communication devices. Its low operating voltage and minimal external components make it an ideal solution for battery-powered systems where space and power consumption are critical.

Applications

  • Mobile phones
  • Portable audio players
  • Recording devices
  • Microphone preamplifiers
  • Communication devices

Features

  • Low Voltage Operation: Operates from a low voltage supply, typically between 1.8V and 5.5V, extending battery life.
  • Low Current Consumption: Features a low quiescent current, making it energy efficient for portable applications.
  • High Gain: Provides high gain amplification for weak microphone signals.
  • Minimal External Components: Requires very few external components, simplifying the design and reducing board space.
  • Small Package: Available in a compact package (e.g., DMP8), suitable for space-constrained applications.
  • Low Noise: Designed for low-noise performance, ensuring high-quality audio amplification.

Benefits

  • Extended Battery Life: Low voltage and low current consumption extend the operational life of battery-powered devices.
  • Compact Design: Minimal external components and a small package reduce the overall size of the application circuit.
  • High-Quality Audio: Low-noise performance ensures clear and high-fidelity audio amplification.
  • Ease of Integration: Simple design and minimal component requirements make it easy to integrate into various audio applications.
  • Cost-Effective: Reduces overall system cost due to fewer external components.

Additional Details

The NJM2156M's technical specifications typically include a gain of around 20dB, input impedance optimized for microphone signals, and a wide operating temperature range. It is designed to provide a clear and amplified audio signal from a microphone input, making it suitable for voice recording and communication purposes. The device is commonly available in surface-mount packages like DMP8, allowing for efficient assembly in modern electronic devices.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
PLX
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess