EN
  • EN
  • DE

NJM2141R(TE1)

Part No NJM2141R(TE1)
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832534-NJM2141R(TE1)
Ultra Librarian 3D Model Ultra Librarian NJM2141R(TE1) CAD Model

Description

The NJM2141R(TE1) is a high-performance operational amplifier manufactured by New Japan Radio (NJR). This amplifier is designed for various audio and general-purpose applications requiring low noise, low distortion, and high gain. It is characterized by its excellent input characteristics and stable performance over a wide range of operating conditions.

Applications

  • Audio preamplifiers
  • Active filters
  • Line drivers
  • Audio mixing consoles
  • Instrumentation amplifiers

Features

  • Low Noise: The NJM2141R(TE1) features very low input voltage and current noise, making it suitable for sensitive audio applications.
  • Low Distortion: It exhibits low total harmonic distortion (THD), ensuring high fidelity signal amplification.
  • High Gain: The amplifier provides high open-loop voltage gain, allowing for precise signal conditioning.
  • Wide Bandwidth: It offers a wide bandwidth, ensuring accurate amplification of signals across a broad frequency range.
  • High Slew Rate: The high slew rate ensures faithful reproduction of fast transient signals.
  • Single or Dual Supply Operation: The NJM2141R(TE1) can operate from a single or dual power supply, providing design flexibility.
  • Small Package: Available in a compact package for space-saving PCB designs.

Benefits

  • Improved Audio Quality: Low noise and distortion result in cleaner and more accurate audio reproduction.
  • Enhanced Signal Integrity: High gain and wide bandwidth ensure faithful amplification of signals, maintaining signal integrity.
  • Versatile Application: Suitable for a wide range of applications due to its excellent electrical characteristics.
  • Simplified Design: The single or dual supply operation and compact package simplify circuit design and layout.
  • Stable Performance: The amplifier provides stable performance over a wide range of operating conditions, ensuring reliable operation.

Additional Details

The NJM2141R(TE1) is typically supplied in a surface-mount package. Its electrical characteristics include a low input bias current and a high input impedance. The amplifier is designed to operate over a wide temperature range, making it suitable for various environments. It's important to consult the datasheet for specific electrical parameters and application guidelines. The TE1 suffix indicates a specific taping and reel packaging for automated assembly processes.

It is also worth noting that this operational amplifier offers excellent stability with capacitive loads, making it a robust choice for demanding applications. Careful consideration of external components, such as feedback resistors and compensation capacitors, is essential to optimize performance and stability in specific circuit configurations.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess