EN
  • EN
  • DE

NJG1800NB2-TE1

Part No NJG1800NB2-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969478-NJG1800NB2-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJG1800NB2-TE1 CAD Model

Description

The NJG1800NB2-TE1 is a GaAs SPDT (Single-Pole Double-Throw) switch from New Japan Radio (NJR). It's designed for high-frequency applications requiring low insertion loss, high isolation, and fast switching speeds. The NJG1800NB2-TE1 utilizes GaAs (Gallium Arsenide) technology to achieve superior performance compared to silicon-based switches in microwave and millimeter-wave applications. The 'TE1' probably refers to a specific packaging or tape and reel configuration.

Applications:

  • Wireless LAN (WLAN): Used in Wi-Fi routers, access points, and wireless network cards for antenna switching and signal routing.
  • Bluetooth devices: Employed in Bluetooth modules and devices for antenna selection and signal switching.
  • Mobile communications: Integrated into cellular phones and mobile devices for antenna switching and RF signal routing.
  • Satellite communications: Used in satellite receivers and transmitters for signal routing and switching.
  • Test and measurement equipment: Employed in signal generators, spectrum analyzers, and network analyzers for signal routing and switching.

Features:

  • Low insertion loss: Minimizes signal attenuation, preserving signal strength.
  • High isolation: Provides excellent signal isolation between ports, preventing signal leakage and interference.
  • Fast switching speed: Enables rapid switching between different signal paths.
  • Small size: Available in compact packages for space-constrained applications.
  • Low control voltage: Requires low voltage to operate, simplifying circuit design.
  • RoHS compliant: Meets environmental regulations for hazardous substance control.

Benefits:

  • Improved system performance: Enhances the performance of wireless communication systems by minimizing signal loss and interference.
  • Increased design flexibility: Provides flexibility in circuit design with its low control voltage and compact size.
  • Reduced power consumption: Minimizes power consumption with its low control voltage requirements.
  • Enhanced signal integrity: Preserves signal integrity by minimizing signal distortion.

Additional Details:

The NJG1800NB2-TE1's key specifications include the operating frequency range, insertion loss, isolation, switching speed, and control voltage. It typically operates over a wide frequency range, often extending into the several GHz range. The insertion loss is typically very low, often less than 1 dB. The isolation between ports is typically high, often greater than 25 dB. The switching speed is typically very fast, often less than a microsecond. The control voltage is typically low, often in the range of 0V to 3V. The switch is controlled by applying a voltage to the control pin. The voltage level determines which of the two output ports is connected to the input port. NJR provides datasheets with detailed performance characteristics and application notes for the NJG1800NB2-TE1.

You May Also Be Interested in

Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Omron
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3591 $116.7075
500+ $0.3479 $173.9500
690+ $0.3367 $232.3230
890+ $0.3255 $289.6950
1,190+ $0.2918 $347.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess