EN
  • EN
  • DE

79M09A

Part No 79M09A
Manufacturer New Japan Radio
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040853-79M09A
Categories OEM Parts(0-9)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 79M09A CAD Model

Description

The 79M09A is a 3-Terminal Negative Voltage Regulator manufactured by New Japan Radio (NJR). It provides a fixed -9V output voltage and is designed for a wide range of applications requiring a stable negative voltage supply.

Applications:

  • Negative Voltage Regulation: Provides a stable -9V output for circuits requiring a negative power supply.
  • Linear Regulators: Used in linear power supplies to regulate voltage and reduce ripple.
  • Local Regulation: Suitable for on-card regulation in electronic systems.
  • Instrumentation: Employed in test and measurement equipment requiring a precise -9V reference.

Features:

  • Fixed -9V Output: Provides a stable and accurate -9V output voltage.
  • Internal Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Internal Thermal Overload Protection: Prevents overheating and potential damage to the regulator.
  • Output Transistor Safe-Area Compensation: Enhances the reliability and stability of the regulator.

Benefits:

  • Stable Voltage Supply: Ensures consistent performance of connected electronic circuits.
  • Enhanced System Reliability: Protection features prevent damage and ensure long-term system operation.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Offers a low-cost solution for negative voltage regulation.

Technical Specifications:

The 79M09A has an input voltage range of -11V to -35V and provides a fixed -9V output voltage with a typical output current of 500mA. It features internal short-circuit and thermal overload protection. It is typically available in a TO-220 or similar package.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess