EN
  • EN
  • DE

KP-3216P3BT

Part No KP-3216P3BT
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description SMD Phototransistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067695-KP-3216P3BT
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KP-3216P3BT CAD Model

Description

The KP-3216P3BT is a 3.2 x 1.6 mm SMD Top View Standard Red LED from Kingbright Corporation. It is a surface-mount device (SMD) LED designed for various indication and backlighting applications. The LED emits light in the red spectrum and is suitable for applications where a clear and visible red indication is needed. The 'BT' likely refers to a specific binning or intensity characteristic of the LED.

Applications

  • Status Indicators: Used as a visual indicator for power, activity, or error conditions in electronic devices.
  • Backlighting: Employed as a backlight source for LCDs, keypads, and other displays.
  • Automotive Lighting: Integrated into dashboards, instrument panels, and other automotive lighting applications.
  • Consumer Electronics: Used in appliances, remote controls, and other consumer electronic devices for visual feedback.
  • Medical Devices: Found in medical equipment and instruments for status indication and visual signaling.

Features

  • Standard Red Color: Emits light in the standard red wavelength range, providing a clear and easily visible indication.
  • Small Size: The 3.2 x 1.6 mm package allows for high-density mounting on printed circuit boards.
  • SMD Package: Designed for surface mount assembly, simplifying the manufacturing process.
  • Low Power Consumption: Operates with low current, making it suitable for battery-powered applications.
  • High Luminous Intensity: Provides a bright and easily visible light output.

Benefits

  • Clear Visual Indication: Offers a readily visible red light for status or alert signaling.
  • Space-Saving Design: The small package size allows for integration into compact electronic devices.
  • Simplified Assembly: The SMD package enables automated assembly, reducing manufacturing costs.
  • Energy Efficiency: Low power consumption contributes to longer battery life in portable devices.
  • Reliable Operation: Designed for long-term reliability in various environmental conditions.

Additional Details

The KP-3216P3BT requires a forward voltage typically around 2.0V and a forward current of about 20mA. Detailed specifications regarding the luminous intensity, viewing angle, and peak wavelength can be found in the Kingbright datasheet. The component is RoHS compliant, meaning it does not contain hazardous substances restricted by the European Union's RoHS directive. It's essential to consult the datasheet for proper reflow soldering profiles and handling precautions during assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0215
KIWI
Lowest to $0.0839
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Chilisin
Lowest to $0.0517
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0222

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess