EN
  • EN
  • DE

NETAPP X2065A-R6 - NetApp 4-port HBA SAS 6Gb PCIe

Part No NETAPP X2065A-R6 - NetApp 4-port HBA SAS 6Gb PCIe
Manufacturer NetApp
Catalog Io Expansions
Description NetApp 4-port HBA SAS 6Gb PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434239-NETAPP X2065A-R6 - NetApp 4-port HBA SAS 6Gb PCIe
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X2065A-R6 - NetApp 4-port HBA SAS 6Gb PCIe CAD Model

Description

The NETAPP X2065A-R6 Host Bus Adapter (HBA) is an essential component for high-performance storage systems, offering four SAS ports with a 6Gb/s transfer rate each. Designed to interface storage devices with servers in a PCIe (Peripheral Component Interconnect Express) slot, it ensures a high degree of reliability and efficiency in data transfer. This HBA is compatible with a broad range of NetApp storage systems, facilitating seamless integration and enhanced data accessibility. Its multi-port design enables connections to multiple storage devices simultaneously, improving system scalability and flexibility. The NETAPP X2065A-R6 is ideal for businesses seeking to upgrade their storage architecture, providing a high-speed link between storage systems and servers, thus optimizing storage access and throughput. It is particularly suited for data-intensive applications where performance and reliability are critical, such as database operations, virtualization environments, and large-scale application deployment.

You May Also Be Interested in

NetApp
NetApp NVRAM8 Card W/ 4GB Memory W/O Battery
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
NetApp
NetApp Dual-Port 10GbE SFP+ Module
Need more? Email Us
NetApp
NetApp 4-PORT FC PCIX HBA
Need more? Email Us
Lenovo
IBM 81Y4518
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp Dual Port FC HBA Controller
Need more? Email Us
NetApp
NetApp 256gb Flash Cache Card
Need more? Email Us
NetApp
NetApp 4-port HBA SAS 6Gb PCIe
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess