EN
  • EN
  • DE

DELL 400-APGL - 900GB 15K 2.5 SAS 12G 400-APGL ME4 SERIES

Part No DELL 400-APGL - 900GB 15K 2.5 SAS 12G 400-APGL ME4 SERIES
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-APGL. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 15000 RPMIncrease the storage capacity of your system with the 900GB Hard Drive from Dell. Offering a rotational speed of 15000 RPM, this drive provides fast disk access.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392945-DELL 400-APGL - 900GB 15K 2.5 SAS 12G 400-APGL ME4 SERIES
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-APGL - 900GB 15K 2.5 SAS 12G 400-APGL ME4 SERIES CAD Model

Description

The DELL 400-APGL is a part of the ME4 Series, offering a 900GB storage capacity in a 2.5-inch form factor with a high-performance 15K RPM spindle speed. This enterprise-class SAS 12Gb/s hard drive is tailor-made for critical applications and high-speed data centers. It delivers exceptional performance for workloads that require rapid access to data, such as high-transaction databases, real-time analytics, and enterprise resource planning (ERP) systems. With a 12Gb/s SAS interface, it provides double the data transfer rate of previous generations, enabling faster read/write speeds and quicker data access. The 15,000 RPM speed significantly reduces latency, making it ideal for performance-sensitive environments. The DELL 400-APGL is designed for 24/7 operation, featuring advanced reliability features like rotational vibration sensors, which help maintain performance in multi-drive environments. Its compact 2.5-inch form factor allows for higher density setups in data centers, maximizing storage capacity within a limited space. This drive represents an excellent choice for businesses that need superb speed and reliability for their critical data.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess