EN
  • EN
  • DE

NETAPP 332-00446 - Netapp 25Gb Short Wave SFP

Part No NETAPP 332-00446 - Netapp 25Gb Short Wave SFP
Manufacturer NetApp
Catalog Sfp
Description Netapp 25Gb Short Wave SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1434572-NETAPP 332-00446 - Netapp 25Gb Short Wave SFP
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 332-00446 - Netapp 25Gb Short Wave SFP CAD Model

Description

The NETAPP 332-00446 is a cutting-edge networking transceiver designed to meet the burgeoning demand for higher throughput and increased bandwidth in both enterprise data centers and high-performance computing environments. This 25 Gigabit Ethernet Short Wavelength (SW) Small Form-factor Pluggable (SFP) transceiver sets a new standard for network speed and efficiency. Tailored for short-range communication, it enables high-speed data transfer over multimode fiber, making it an ideal solution for connecting servers, storage systems, and switches within the same data center. The transceiver supports link lengths up to 100 meters, providing significant flexibility in network design and scalability to accommodate future growth. The hot-swappable nature of the NETAPP 332-00446 ensures easy installation and quick replacement without the need to disrupt network operations, facilitating seamless maintenance and upgrades. It employs an 850-nanometer wavelength and features LC duplex connectors, ensuring a reliable and stable optical link that upholds the integrity and security of data transmissions. Compliance with SFP standards guarantees broad compatibility with a wide range of networking equipment, offering organizations a versatile tool to enhance their network infrastructure. By incorporating the NETAPP 332-00446 transceiver into their networks, businesses can significantly boost their operational efficiency, ensuring they remain competitive in an increasingly data-driven landscape.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L701 - QSFP28 100GbE SR4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L701 - SFP28 25G MMF, 25G up to 100m
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, SMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP, SX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L4 - SFP+ Module SMF 10 GbE LR
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess