EN
  • EN
  • DE

UPG130GR-E1

Part No UPG130GR-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395928-UPG130GR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG130GR-E1 CAD Model

Description

The UPG130GR-E1, manufactured by NEC, is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for high-frequency applications, commonly found in telecommunications and instrumentation equipment. This switch allows for the efficient routing of a signal between two different paths.

Applications

  • Wireless Communications: Used in cellular base stations, handsets, and other wireless devices to switch between different frequency bands or signal paths.
  • Test and Measurement Equipment: Found in signal generators, spectrum analyzers, and network analyzers for signal routing and calibration.
  • Satellite Communications: Employed in satellite transceivers for signal switching and routing.
  • Microwave Communications: Utilized in microwave radio systems for efficient signal routing.
  • Radar Systems: Used in radar transceivers for switching between transmit and receive modes.

Features

  • SPDT Configuration: Provides the ability to switch a signal between two distinct outputs.
  • GaAs MMIC Technology: Offers high-speed switching, low insertion loss, and high isolation.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state, ensuring minimal signal degradation.
  • High Isolation: Prevents signal leakage when the switch is in the OFF state, minimizing interference.
  • Fast Switching Speed: Enables rapid signal routing and switching, crucial for high-speed applications.
  • Compact Package Size: Facilitates integration into small form factor devices and systems.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity and overall system performance.
  • Increased Design Flexibility: The SPDT configuration offers versatile signal routing options.
  • Reduced Power Consumption: GaAs MMIC technology enables low power consumption, beneficial for battery-powered devices.
  • Simplified System Design: Compact size and ease of integration simplify system design and reduce board space requirements.
  • Enhanced Reliability: GaAs MMIC technology ensures high reliability and long operating life.

The UPG130GR-E1 is generally supplied in a surface-mount package. Specific electrical characteristics, such as insertion loss, isolation, and switching speed, are dependent on the operating frequency and bias conditions. Consult the manufacturer's datasheet for detailed specifications and application guidelines. Its characteristics make it well-suited for various high-frequency switching applications.

You May Also Be Interested in

NEC
Lowest to $25.0254
NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess