EN
  • EN
  • DE

UPD78P238GC-3B9

Part No UPD78P238GC-3B9
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395481-UPD78P238GC-3B9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78P238GC-3B9 CAD Model

Description

The UPD78P238GC-3B9 is a microcontroller from the NEC 78K/0 series. It is designed for embedded control applications requiring a balance of performance, low power consumption, and a reasonable level of integration. The 78K/0 core is known for its efficient instruction set and is suited to a range of applications.

Applications:

  • Remote Controls: Commonly found in infrared (IR) remote controls for televisions, DVD players, and other consumer electronics.
  • Small Appliances: Used in controlling functions within small appliances such as coffee makers, toasters, and blenders.
  • Toys: Implemented in electronic toys and games where processing power is needed for control and interaction.
  • Security Devices: Can be integrated into basic security systems such as simple alarm systems.

Features:

  • 78K/0 CPU Core: Utilizes the 78K/0 CPU core, providing a balance of performance and low power consumption.
  • On-Chip Memory: Includes ROM (typically flash) and RAM. The specific size varies depending on the exact model configuration.
  • I/O Ports: Offers a number of general-purpose input/output pins for interfacing with external components and devices.
  • Timers/Counters: Features multiple timers and counters for generating timing intervals and controlling external devices.
  • Serial Communication: Incorporates serial communication interfaces such as UART or SPI for communication with other devices.
  • Analog-to-Digital Converter (ADC): Contains an ADC module for converting analog signals into digital format.

Benefits:

  • Low Power Operation: Designed for low-power consumption, suitable for battery-powered applications.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, decreasing system size and cost.
  • Compact Size: Available in small package options, enabling compact designs.
  • Ease of Use: Supported by a suite of development tools including compilers and debuggers.

Additional Details:

The UPD78P238GC-3B9 typically operates at voltages between 2.7V and 5.5V. It includes a watchdog timer for error recovery and power-saving modes to extend battery life. Clock frequencies vary depending on the specific configuration, but are typically in the range of a few MHz to tens of MHz. The device utilizes flash memory for program storage. The quantity of I/O ports depends upon the selected package and configuration.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2108 $64.8432
9+ $13.3012 $119.7108
14+ $12.8856 $180.3984
19+ $12.4698 $236.9262
24+ $12.0543 $289.3032
33+ $10.8073 $356.6409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess