EN
  • EN
  • DE

UPD78F0503DAM-CAB-AX/JM

Part No UPD78F0503DAM-CAB-AX/JM
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405792-UPD78F0503DAM-CAB-AX/JM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0503DAM-CAB-AX/JM CAD Model

Description

The UPD78F0503DAM-CAB-AX/JM is a microcontroller from NEC's 78K0/Lx series. It's designed for low-power operation, making it suitable for a variety of embedded applications requiring efficient energy use.

Applications

  • Consumer Electronics: Remote controls, toys, and small household appliances.
  • Industrial Control: Sensors, motor control, and data acquisition systems.
  • Automotive: Subsystems such as lighting control and sensor interfaces within vehicles.
  • Medical Devices: Portable medical instruments and patient monitoring systems.
  • Metering: Smart meters utilized for tracking electricity, water, and gas consumption.

Features

  • CPU Core: Utilizes the 78K0 core architecture.
  • Memory: Incorporates flash memory for program storage and RAM for data storage, with specific capacities depending on the configuration.
  • Timers: Features multiple timers capable of PWM generation, input capture, and output compare functions.
  • Serial Communication: Provides UART, SPI, and I2C interfaces for communication with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): Includes an integrated ADC for interfacing with analog sensors.
  • I/O Ports: General-purpose I/O ports are available for controlling external devices.
  • Low Power Modes: Designed for efficient power consumption, enabling longer battery life in portable applications.

Benefits

  • Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered devices.
  • Versatile Communication: Multiple serial interfaces facilitate communication with a wide range of peripheral devices.
  • Precise Timing Control: Flexible timer configurations enable accurate control of time-sensitive processes.
  • Simplified Integration: Compatible with common development tools and environments.
  • Cost-Effective Solution: Offers a balanced combination of features and performance for cost-sensitive projects.

Additional Details

The UPD78F0503DAM-CAB-AX/JM typically comes in a surface-mount package, making it suitable for integration into compact designs. Refer to the device datasheet for detailed specifications regarding operating temperature, electrical characteristics, and pinout information. Debugging and programming are often facilitated through an on-chip debugging interface.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess