EN
  • EN
  • DE

UPD78F0501MC(S)-5A4-E2

Part No UPD78F0501MC(S)-5A4-E2
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405783-UPD78F0501MC(S)-5A4-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0501MC(S)-5A4-E2 CAD Model

Description

The UPD78F0501MC(S)-5A4-E2 is a microcontroller manufactured by NEC, belonging to the 78K0/Lx series. It is designed for low-power applications and offers a variety of features for embedded control systems.

Applications

  • Consumer Electronics: Remote controls, small appliances, and toys.
  • Industrial Control: Sensors, motor control systems, and data logging devices.
  • Automotive: Subsystems for vehicle control, such as lighting and sensor interfaces.
  • Medical Devices: Portable medical devices and patient monitoring equipment.
  • Metering: Smart meters for electricity, water, and gas consumption tracking.

Features

  • CPU Core: Employs the 78K0 CPU core.
  • Memory: Includes flash memory for program storage and RAM for data storage. The specific memory sizes vary depending on the specific part number.
  • Timers: Features multiple timers capable of PWM generation, input capture, and output compare functions.
  • Serial Communication: Offers UART, SPI, and I2C interfaces for communication with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): Equipped with an integrated ADC for interfacing with analog sensors.
  • I/O Ports: General-purpose I/O ports are available for controlling external devices.
  • Low Power Modes: Designed for efficient power consumption in battery-operated and energy-conscious applications.

Benefits

  • Extended Battery Life: Low power design enables longer operating times in portable devices.
  • Versatile Communication: Multiple serial interfaces facilitate communication with a wide array of external devices.
  • Precise Timing Control: Flexible timer configurations allow accurate control of timing-critical processes.
  • Simplified Integration: Compatible with commonly used development tools and environments.
  • Cost-Effective Solution: Offers a balance of features and performance for budget-sensitive projects.

Additional Details

The UPD78F0501MC(S)-5A4-E2 typically comes in a surface-mount package suitable for integration into compact designs. For precise details regarding operating temperature, electrical characteristics, and pinout information, consult the device datasheet. Debugging and programming are usually accomplished through an on-chip debugging interface.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess