The UPD78F0034AGC-AB8 is a microcontroller belonging to the 78K0/Lx3 series from NEC (now Renesas Electronics). This single-chip microcontroller integrates a 16-bit CPU, memory, and a variety of peripheral functions, making it suitable for numerous embedded control applications.
Applications
- Consumer Electronics: Commonly found in remote controls, portable audio players, and small household appliances, providing low power consumption and integrated peripheral options.
- Industrial Control Systems: Employed in basic industrial control setups for controlling motors and interfacing with sensors, offering real-time processing capabilities.
- Automotive Applications: Used in automotive subsystems such as dashboard controls and lighting systems, valued for their cost-effectiveness and reliability.
- Office Automation Equipment: Integrated into devices like printers, fax machines, and copiers for controlling various functions and managing interfaces.
Features
- CPU Core: Equipped with a 78K0 16-bit CPU core, optimized for efficient processing in embedded applications.
- Memory: Features on-chip Flash memory for storing program code and RAM for data storage; memory sizes differ based on the specific configuration.
- Timers: Includes multiple timers/counters for precise timing control and event management.
- Serial Interfaces: Supports UART, I2C, and SPI interfaces for serial communication with external devices.
- Analog-to-Digital Converter (ADC): Comes with an integrated ADC for converting analog signals into digital data, facilitating sensor interfacing.
- Digital Input/Output (I/O) Ports: Provides general-purpose I/O ports for controlling external devices and reading input signals.
- Low-Power Operation: Designed for low power consumption, making it suitable for battery-operated devices.
Benefits
- Cost-Effective: Delivers a cost-effective solution for embedded control tasks, reducing overall system expenses.
- Integrated Peripherals: Built-in peripherals reduce the need for external components, simplifying system designs.
- Low-Power Consumption: The low-power design extends battery life in portable applications.
- Real-Time Processing: The 16-bit CPU core enables effective real-time processing of events and data.
- Flexible Communication: A variety of serial interfaces allows for flexible communication with different devices and systems.
- Easy to Program: Supported by numerous development tools, simplifying programming and debugging processes.
Additional Details
The precise memory size, the number of I/O ports, and the operating voltage range can differ based on the exact variant of the UPD78F0034AGC-AB8. Consult the device datasheet for detailed specifications. Programming the microcontroller usually involves C or assembly language, supported by compilers, debuggers, and emulators to aid in software development.