EN
  • EN
  • DE

UPD789477GC-A48-8BT-A

Part No UPD789477GC-A48-8BT-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394879-UPD789477GC-A48-8BT-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD789477GC-A48-8BT-A CAD Model

Description

The UPD789477GC-A48-8BT-A is a microcontroller belonging to the 78K0/Kx2 series developed by NEC, which is now Renesas Electronics. This microcontroller is designed for embedded systems that require a balance of processing power, low power consumption, and integrated peripherals. It is commonly used in applications ranging from consumer electronics to industrial control.

Applications

  • Consumer Electronics: Remote controls, set-top boxes, and audio-visual equipment.
  • Home Appliances: Control and monitoring of washing machines, refrigerators, and air conditioners.
  • Industrial Automation: Motor control, sensor interfacing, and process control.
  • Security Systems: Intrusion detection, access control, and alarm systems.
  • Automotive Applications: Body control modules, lighting control, and instrument clusters.

Features

  • 78K0 CPU Core: Provides a balance of performance and code efficiency for embedded applications.
  • Flash Memory: Integrated flash memory for storing program code, allowing for easy updates and reprogramming.
  • RAM: Internal RAM for data storage during program execution.
  • Timers/Counters: Multiple timers and counters for generating PWM signals, measuring time intervals, and counting external events.
  • Serial Communication Interfaces: UART, CSI, and I2C interfaces for communication with external devices and peripherals.
  • Analog-to-Digital Converter (ADC): Allows for the conversion of analog signals from sensors to digital values for processing.
  • Digital-to-Analog Converter (DAC): Enables the generation of analog signals from digital data.
  • I/O Ports: General-purpose input/output ports for controlling external devices and reading sensor inputs.

Benefits

  • Cost-Effectiveness: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Low Power Consumption: Enables longer battery life in portable applications and reduces energy consumption.
  • Flexibility: Versatile feature set allows for implementation in a wide range of applications.
  • Easy Development: Supported by a comprehensive suite of development tools and resources.
  • Reliability: Designed for robust and reliable operation in harsh environments.

Additional Details

The UPD789477GC-A48-8BT-A typically operates within a voltage range of 2.7V to 5.5V. It is usually packaged in a QFP package. The specific memory size (Flash and RAM) and the number of I/O pins depend on the exact configuration of the microcontroller. The microcontroller often includes a watchdog timer to prevent system lockups and power-saving modes to further reduce power consumption. It is frequently used in applications that demand real-time control and efficient resource management.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess