EN
  • EN
  • DE

UPD78328GF(A)-466-3BE

Part No UPD78328GF(A)-466-3BE
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394708-UPD78328GF(A)-466-3BE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78328GF(A)-466-3BE CAD Model

Description

The UPD78328GF(A)-466-3BE is a microcontroller manufactured by NEC (now Renesas Electronics) and belongs to the 78K/III series. It is engineered for embedded systems that require both processing power and efficient energy usage.

Applications

  • Consumer Electronics: Often found in devices such as remote controls, toys, and small household appliances.
  • Industrial Control: Utilized in applications like motor control, sensor monitoring, and industrial automation systems.
  • Automotive Systems: Integrated into various automotive electronic systems, including lighting control and dashboard instrumentation.
  • Office Equipment: Employed in devices such as printers, scanners, and other office automation peripherals.

Features

  • CPU Core: Uses a 78K/III series CPU core for efficient processing performance.
  • Memory: Includes on-chip ROM and RAM for program code and data storage. Specific memory sizes are configuration dependent.
  • I/O Ports: Offers multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers/Counters: Incorporates multiple timers and counters for timing control, event counting, and pulse generation.
  • Serial Communication: Supports serial communication interfaces, including UART, SPI, and I2C.
  • A/D Converter: May include an Analog-to-Digital converter for converting analog signals into digital data.
  • Interrupt Controller: Features an integrated interrupt controller for handling real-time events and interrupt requests.

Benefits

  • Efficient Performance: Delivers a good balance between processing power and low-power operation.
  • Flexible Interfaces: Provides multiple communication interfaces for integrating with other systems.
  • Cost-Effective: Offers a cost-effective solution for a variety of embedded control applications.
  • Compact Size: Comes in compact packages, minimizing board space requirements.

Additional Details

The UPD78328GF(A)-466-3BE operates at a specific clock frequency, influencing its processing speed. The operating voltage range is another important parameter for system design. Detailed information on electrical characteristics, pin configurations, and programming guidelines can be found in the datasheet. Always consult the datasheet for accurate and up-to-date information before using this microcontroller. It is often used in applications requiring reliable and versatile control functions, and its low power consumption makes it suitable for battery-operated devices.

You May Also Be Interested in

NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess