EN
  • EN
  • DE

UPD70F3008GJ-16-8EU

Part No UPD70F3008GJ-16-8EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393625-UPD70F3008GJ-16-8EU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3008GJ-16-8EU CAD Model

Description

The UPD70F3008GJ-16-8EU is a microcontroller manufactured by NEC (now Renesas Electronics). Part of the 78K0/Lx3 series, these microcontrollers are recognized for their efficient power consumption and versatility across various embedded systems. This particular model aims to deliver a balanced combination of processing capabilities, memory resources, and integrated peripherals, making it suitable for a diverse array of control and monitoring applications.

Applications

  • Consumer Electronics: Found in devices such as remote controls, audio equipment, and small appliances for managing user interfaces and controlling device functions.
  • Industrial Automation: Used in industrial control systems for tasks like motor control, data acquisition from sensors, and general process monitoring.
  • Automotive Systems: Integrated into automotive applications, including body control modules, dashboard interfaces, and other non-critical engine-related functions.
  • Security Devices: Utilized in alarm systems, access control systems, and other security devices for managing system logic and data processing.
  • Medical Equipment: Implemented in portable medical devices for monitoring and control applications where low power consumption is essential.

Features

  • CPU Core: Based on the 78K0 CPU core, providing efficient performance with minimal power consumption.
  • Memory: Includes on-chip flash memory for program storage and RAM for data processing. The '16' likely indicates the clock speed (16MHz) and the '-8EU' portion likely refers to specific memory configurations or packaging details. Refer to the datasheet for precise memory sizes.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog sensor signals into digital data.
  • General-Purpose I/O (GPIO) Ports: Provides flexible GPIO ports for interfacing with a variety of external devices and sensors.
  • Low-Power Modes: Supports multiple low-power modes to minimize power consumption in battery-powered or energy-conscious applications.

Benefits

  • Low Power Consumption: Extends battery life in portable devices and reduces energy consumption in stationary applications.
  • Integrated Peripherals: Reduces the need for external components, leading to lower system costs and simplified designs.
  • Versatile Communication: Enables seamless communication with a wide range of external devices and systems through multiple serial interfaces.
  • Cost-Effective Solution: Provides a cost-effective solution for various embedded applications.
  • Comprehensive Development Support: Supported by a suite of development tools including compilers, debuggers, and emulators.

Additional Details

The UPD70F3008GJ-16-8EU typically operates at a clock frequency of 16 MHz. It is often packaged in a QFP (Quad Flat Package) for surface mount assembly. The supply voltage generally operates around 3V or 5V. Consult the official datasheet from Renesas Electronics to confirm exact memory sizes, peripheral configurations, electrical characteristics, and pin configurations specific to the UPD70F3008GJ-16-8EU variant. The 'GJ' suffix refers to the package type, and the '-8EU' provides further detail about the packaging or memory configuration; referencing the datasheet is crucial for accurate design considerations.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess