EN
  • EN
  • DE

UPD780208GF-034-3BA

Part No UPD780208GF-034-3BA
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103117-UPD780208GF-034-3BA
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780208GF-034-3BA CAD Model

Description

The UPD780208GF-034-3BA is a microcontroller from NEC, part of their widely used 78K series. These microcontrollers are designed for embedded systems that demand a balance between processing power and energy efficiency. The 78K architecture is known for its efficient instruction set, which contributes to compact code and high performance for a variety of applications.

Applications

  • Consumer Electronics: Remote controls, audio players, and other portable consumer devices.
  • Industrial Control: Motor control, sensor interfaces, and industrial automation systems.
  • Healthcare Devices: Medical instruments, patient monitoring systems, and diagnostic equipment.
  • Automotive Subsystems: Automotive electronics, such as dashboard controls and engine management systems.

Features

  • CPU Core: Utilizes the 78K series CPU core known for efficient instruction execution.
  • Memory: Includes on-chip ROM and RAM. Specific memory sizes depend on the exact configuration.
  • I/O Ports: Offers a comprehensive range of programmable I/O ports for flexible interfacing with external devices.
  • Timers/Counters: On-chip timers and counters for precise timing control and event management.
  • Serial Communication: Provides UART and other serial interfaces for communicating with external devices.
  • A/D Converter: Includes an analog-to-digital converter for converting analog signals to digital data.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling.

Benefits

  • Efficient Processing: The 78K series core offers excellent performance for embedded control tasks.
  • Low Power Consumption: Optimized for low power operation, making it ideal for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components, saving space and lowering system costs.
  • Flexible I/O: Programmable I/O ports enable easy integration with a wide range of devices.
  • Real-Time Capabilities: The interrupt controller allows for responsive handling of external events.

Additional Details

The UPD780208GF-034-3BA microcontroller is typically available in surface-mount packages for efficient use of board space. It is designed to operate within a specified temperature range, making it suitable for various environments. Development support includes assemblers, compilers, and debuggers, facilitating software development and debugging. Specific features and memory configurations can vary, so consulting the device datasheet for precise specifications is essential. Its broad application range highlights its versatility as an embedded controller.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess