EN
  • EN
  • DE

UPD78014GC-J15-AB8-E2

Part No UPD78014GC-J15-AB8-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394561-UPD78014GC-J15-AB8-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78014GC-J15-AB8-E2 CAD Model

Description

The UPD78014GC-J15-AB8-E2 is a microcontroller manufactured by NEC, part of the 78K/0 series. This microcontroller is designed for embedded systems applications where a balance of processing performance and low power consumption is crucial. Its versatile features make it suitable for a variety of applications ranging from consumer electronics to industrial control systems.

Applications

  • Consumer Electronics: Often used in devices like remote controls, electronic toys, and small home appliances.
  • Industrial Control: Integrated into basic industrial control systems for tasks such as sensor monitoring, motor control, and simple automation processes.
  • Automotive Subsystems: Employed in automotive applications including dashboard controls, lighting systems, and other auxiliary functions.
  • Medical Devices: Utilized in portable medical devices like glucose meters, blood pressure monitors, and other health monitoring equipment where low power consumption is critical.
  • IoT Devices: Well-suited for low-power Internet of Things (IoT) applications requiring data acquisition, processing, and communication.

Features

  • CPU Core: Based on the NEC 78K/0 architecture, which provides a good balance of performance and power efficiency.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation during operation.
  • I/O Ports: Features multiple programmable I/O ports that allow for flexible interfacing with external devices, sensors, and actuators.
  • Timers: Equipped with multiple timers for real-time control, event timing, and PWM (Pulse Width Modulation) signal generation.
  • Serial Communication: Supports serial communication protocols such as UART, SPI, and I2C for data transfer and communication with other devices and peripherals.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for converting analog signals from sensors into digital data for processing.
  • Interrupt Controller: Features an interrupt controller for efficient handling of both internal and external interrupt requests.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.

Benefits

  • Compact Size: Allows for integration into small-form-factor devices and space-constrained environments.
  • Low Power: Extends battery life in portable applications, ensuring prolonged operational time and reduced energy consumption.
  • Versatile I/O: Offers flexible interfacing options with a wide range of peripherals, sensors, and actuators.
  • Real-Time Control: Enables precise control of external devices and processes through timers and interrupt capabilities.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications without sacrificing performance or reliability.
  • Reliable Performance: Guarantees stable and dependable operation in various environmental conditions, ensuring long-term functionality.

Additional Details

The UPD78014GC-J15-AB8-E2 typically comes in a small outline package (SOP), making it ideal for surface mounting on printed circuit boards (PCBs). The 78K/0 series from NEC (now Renesas) is known for its reliability and versatility across a wide range of applications. For detailed technical specifications, including memory capacities, operating voltage ranges, and pin configurations, it is recommended to consult the official datasheet provided by Renesas Electronics.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $1.9566
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess