The UPD780076YGK is a microcontroller unit (MCU) from NEC, now Renesas Electronics. As part of the 78K0 series, it is designed for embedded applications where low power consumption and a compact form factor are crucial. It incorporates various on-chip peripherals, making it suitable for a wide range of control and monitoring applications.
Applications
- Portable medical devices
- Smart cards
- Remote monitoring systems
- Gaming peripherals
- Lighting control
Features
- 8-bit CPU core
- On-chip flash memory
- On-chip RAM
- Multiple timers and counters
- Serial interfaces (UART, SPI, I2C)
- Analog-to-digital converter (ADC)
- General-purpose I/O ports
- Interrupt controller
Benefits
- Reduced power consumption for extended battery life
- Simplified system design with integrated peripherals
- Cost-effective solution for embedded control
- Flexible interface options for diverse applications
- Real-time control capabilities via timers and interrupts
The UPD780076YGK is designed to minimize power consumption, which is a key advantage for battery-operated devices. The integrated peripherals reduce the need for external components, lowering the overall system cost and complexity. The MCU's versatile communication interfaces enable it to connect to various other devices and systems. The analog-to-digital converter allows for direct sensor input, eliminating the need for external signal conditioning in many applications. For detailed technical specifications such as memory size, clock speed, and pinout details, refer to the official device datasheet.