EN
  • EN
  • DE

UPD780034AGK(A)-P03-9ET

Part No UPD780034AGK(A)-P03-9ET
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394481-UPD780034AGK(A)-P03-9ET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780034AGK(A)-P03-9ET CAD Model

Description

The UPD780034AGK(A)-P03-9ET is a microcontroller unit (MCU) manufactured by NEC, now part of Renesas Electronics. It is part of the 78K0 series, which is known for its low power consumption and versatile use in embedded systems. This microcontroller is designed to provide efficient processing capabilities while consuming minimal energy.

Applications

  • Remote Control Devices: Commonly used in remote controls for TVs, air conditioners, and other consumer electronics.
  • Consumer Electronics: Suitable for use in small consumer electronics, such as toys, kitchen appliances, and basic home automation devices.
  • Industrial Control Systems: Employed in basic industrial control applications for sensor monitoring and automation tasks.
  • Automotive Subsystems: Can be found in automotive systems, including lighting control and simple sensor interfaces.
  • Medical Devices: Used in portable medical devices requiring low power consumption and reliable operation.

Features

  • 8-bit CPU Core: Based on the NEC 78K0 architecture, providing efficient processing for a variety of control tasks.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for battery-operated devices.
  • On-Chip Memory: Includes internal Flash memory for program storage and RAM for data storage.
  • Timers: Equipped with multiple timers for precise timing control and event management.
  • Serial Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values, enabling sensor input.
  • Interrupt Controller: Manages multiple interrupt sources for responsive event handling.
  • General-Purpose I/O (GPIO): Provides versatile input/output pins for interfacing with external components.

Benefits

  • Extended Battery Life: Low power design extends the battery life of portable devices.
  • Cost-Effective Solution: Integration of various peripherals reduces the need for external components, reducing overall system costs.
  • Simplified Development: Comprehensive development tools and documentation facilitate easy integration and programming.
  • Robust Performance: Offers reliable operation in various environmental conditions.
  • Versatile Connectivity: Multiple communication interfaces enable seamless integration with other devices and systems.

Additional Details

The UPD780034AGK(A)-P03-9ET operates within a specified voltage range, typically between 2.7V and 5.5V, and is designed to function in a temperature range from -40°C to +85°C. It also features a watchdog timer for error detection and recovery and includes various power-saving modes to further reduce energy consumption. The package type is typically a small outline package (SOP) or similar, allowing for easy integration into compact electronic designs. Programming and debugging are usually supported through a dedicated interface using NEC/Renesas development tools.

You May Also Be Interested in

Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess