EN
  • EN
  • DE

UPD780023AYGC-R08-AB8

Part No UPD780023AYGC-R08-AB8
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103101-UPD780023AYGC-R08-AB8
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780023AYGC-R08-AB8 CAD Model

Description

The UPD780023AYGC-R08-AB8 is a microcontroller manufactured by Renesas Electronics (formerly NEC). It belongs to the 78K0/Kx2 series, a family known for its low power consumption and versatile peripherals. This microcontroller is designed for a variety of embedded applications where efficiency and compact size are critical.

Applications

  • Consumer Electronics: Commonly used in remote controls, digital thermometers, and simple kitchen appliances.
  • Industrial Control: Suitable for basic sensor interfaces, motor control applications (e.g., small fans or pumps), and monitoring systems.
  • Automotive: Found in auxiliary automotive systems such as lighting control, window lift mechanisms, and seat position controllers.
  • Home Automation: Integrated into smart home devices, including light switches, dimmer controls, and basic security sensors.

Features

  • 8-bit CPU Core: Employs the 78K0 core, providing a good balance between processing power and code efficiency.
  • On-Chip Memory: Features both Flash memory for program storage and RAM for data storage, reducing the need for external memory components.
  • Timers/Counters: Equipped with multiple timers/counters for precise timing control, pulse width modulation (PWM) generation, and event counting.
  • Serial Communication: Includes UART, CSI, and I2C interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals from sensors to digital values.
  • I/O Ports: Provides general-purpose input/output ports for flexible interfacing with external components.
  • Low Power Modes: Offers various power-saving modes to minimize power consumption in battery-operated and energy-conscious applications.

Benefits

  • Cost-Effective: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Simplified Design: Integrated memory and comprehensive peripherals simplify both hardware and software development.
  • Energy Efficient: Low power consumption extends battery life in portable devices and reduces energy costs in stationary applications.
  • Reliable Operation: Robust architecture and built-in error correction contribute to stable and reliable performance.
  • Compact Size: Small package size enables integration into space-constrained applications.

Additional Details

The 'R08-AB8' designation likely refers to a specific memory configuration, packaging, and operating temperature range. The microcontroller typically operates on a supply voltage between 2.7V and 5.5V. It is commonly available in small outline packages (SOP) or quad flat packages (QFP) for surface mount assembly. Standard microcontroller development tools, including assemblers, compilers, and debuggers that support the Renesas 78K0 architecture, can be used for programming and debugging. The integrated ADC enables the direct interfacing with analog sensors, making it suitable for data acquisition and control applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess