EN
  • EN
  • DE

UPD780023AGK-B37-9ET

Part No UPD780023AGK-B37-9ET
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394459-UPD780023AGK-B37-9ET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780023AGK-B37-9ET CAD Model

Description

The UPD780023AGK-B37-9ET is a microcontroller manufactured by NEC (now Renesas Electronics), belonging to the 78K/0 series. It's designed for embedded control applications that require a balance between processing power and low power consumption. This microcontroller features a variety of integrated peripherals to facilitate diverse control and automation tasks.

Applications

  • Remote control devices
  • Consumer electronics products
  • Industrial control systems
  • Home automation devices
  • Security systems

Features

  • CPU Core: 78K/0 architecture
  • Memory: Integrated ROM/Flash and RAM
  • I/O Ports: Multiple programmable input/output ports
  • Timers: Built-in timers/counters for timing control
  • Serial Communication: UART, CSI, and/or I2C interfaces for serial data transfer
  • A/D Converter: Analog-to-digital converter for converting analog signals
  • Interrupt Controller: Programmable interrupt controller
  • Power Management: Low power consumption modes

Benefits

  • Low Power: Suitable for battery-powered applications
  • Versatile: Applicable for various control systems
  • Efficient: Combines processing power and low power operation
  • Easy to use: Supported by appropriate development tools
  • Integrated Peripherals: Reduces the number of external components required

Additional Details

The UPD780023AGK-B37-9ET microcontroller typically operates within a specified voltage range. It's crucial to consult the device datasheet for the precise operating voltage, clock speed, memory capacity, and pinout details. Software development is commonly done using C or assembly language. Its interrupt controller facilitates prioritization of interrupt sources. Its low-power modes are crucial for extending battery life in portable devices. The integrated A/D converter supports applications needing analog signal processing.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess