EN
  • EN
  • DE

UPD75P3018AGK-BE9

Part No UPD75P3018AGK-BE9
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 4-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394332-UPD75P3018AGK-BE9
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD75P3018AGK-BE9 CAD Model

Description

The UPD75P3018AGK-BE9 is an 8-bit microcontroller manufactured by NEC, belonging to their popular 75XL series. This microcontroller is designed for embedded control applications requiring a balance of low power consumption, processing capability, and versatile I/O interfaces. It integrates a range of on-chip peripherals to minimize external component count and simplify system design.

Applications

  • Remote controllers
  • Small appliances
  • Toys and games
  • Security systems
  • Industrial control panels

Features

  • 8-bit CPU: Utilizes the NEC 75XL instruction set for efficient code execution.
  • Flash Memory: Integrated flash memory for storing the program code, allowing for easy updates and reprogramming.
  • SRAM: On-chip SRAM for data storage and manipulation during program execution.
  • Timers/Counters: Multiple timers and counters are available for precise timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communicating with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Provides an ADC for converting analog sensor signals into digital data that can be processed by the microcontroller.
  • General-Purpose I/O (GPIO) Pins: A variety of programmable I/O pins are available for controlling external devices and reading input signals.
  • Low-Power Consumption: Designed for low-power operation to extend battery life in portable applications.
  • Interrupt Controller: Flexible interrupt controller for handling real-time events and asynchronous tasks.

Benefits

  • Reduced System Cost: The integration of multiple peripherals on a single chip reduces the need for external components, lowering overall system cost.
  • Simplified Design: The comprehensive feature set and well-documented architecture simplify system design and development.
  • Flexibility: The versatile I/O interfaces and programmable pins provide flexibility in connecting to various sensors and actuators.
  • Low Power Consumption: The low-power design extends battery life in portable applications, making it suitable for battery-powered devices.
  • Real-time Performance: The interrupt controller enables the microcontroller to respond quickly to external events, allowing for real-time control applications.

Additional Details

The UPD75P3018AGK-BE9 operates with a supply voltage typically in the range of 2.7V to 5.5V. The specific Flash memory size, SRAM size, and pinout configuration can be found in the device's datasheet. This microcontroller is commonly used in various consumer electronic devices and embedded systems. It is essential to refer to the official NEC documentation for detailed specifications and application notes. The package type for this MCU is usually a small form-factor such as LQFP for surface mount assembly.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess