EN
  • EN
  • DE

UPD74HC32G-T1

Part No UPD74HC32G-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103028-UPD74HC32G-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC32G-T1 CAD Model

Description

The UPD74HC32G-T1 is a high-speed silicon gate CMOS quad 2-input OR gate manufactured by NEC. Part of the 74HC series, it provides low power consumption, high noise immunity and fast switching speeds suitable for various digital logic applications.

Applications

  • Logic Circuits: Used in implementing logic functions within digital systems.
  • Control Systems: Employed in control circuits for decision-making and signal gating.
  • Data Processing: Utilized in data processing applications for conditional data manipulation.
  • Signal Conditioning: Used for signal gating and enabling based on multiple input conditions.
  • Alarm Systems: Integrated into alarm circuits to generate signals based on sensor inputs.

Features

  • Quad 2-Input OR Gates: Contains four independent 2-input OR gates in a single package.
  • High-Speed Operation: Provides fast switching speeds, with typical propagation delays around 10 ns.
  • Low Power Consumption: Operates with low static power consumption due to CMOS technology.
  • Wide Operating Voltage Range: Functions reliably over a broad voltage range, typically from 2V to 6V.
  • High Noise Immunity: Offers excellent noise immunity, ensuring stable operation in noisy environments.
  • Surface Mount Package (G): Comes in a small outline package suitable for surface mount technology.

Benefits

  • Versatile Logic Implementation: Allows for the implementation of complex logic functions.
  • Fast Signal Processing: High-speed operation enables rapid signal processing and response times.
  • Energy Efficient: Low power consumption reduces energy requirements and heat dissipation.
  • Compact Design: Surface mount package saves space on the PCB.
  • Reliable Performance: High noise immunity ensures reliable operation even in challenging conditions.

Additional Details

The UPD74HC32G-T1 typically comes in a 14-pin small outline package (SOP or SOIC). It is pin-compatible with the 74HC32 and can often be used as a direct replacement. Each OR gate performs the logical OR operation on its two inputs, outputting a high signal if either or both inputs are high. The outputs can be used for enabling/disabling other circuits, performing conditional operations, or for more complex logic designs by combining the gates. The 'G' indicates a surface mount package, and '-T1' generally denotes specific tape and reel packaging configurations. Its combination of wide operating voltage, high noise immunity, and low power makes it suitable for applications ranging from battery-powered devices and portable electronics to industrial control systems.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess