EN
  • EN
  • DE

UPD74HC151GS-T2

Part No UPD74HC151GS-T2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103012-UPD74HC151GS-T2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC151GS-T2 CAD Model

Description

The UPD74HC151GS-T2 is a high-speed CMOS 8-input multiplexer manufactured by NEC. This device selects one of eight data inputs based on the binary address applied to the select inputs (A, B, and C). The selected data is then presented at the output (Y). An enable input (E) is also provided, which, when high, forces the output to a low state. It is characterized by high speed, low power consumption, and high noise immunity, making it suitable for a wide range of digital applications.

Applications:

  • Data Selection
  • Address Decoding
  • Logic Function Generation
  • Parallel-to-Serial Conversion
  • Data Routing

Features:

  • 8-Input Multiplexer: Selects one of eight data inputs.
  • 3-State Output: Allows for easy expansion and bus driving.
  • High-Speed Operation: Provides low propagation delays for fast signal processing.
  • Low Power Consumption: Minimizes energy usage, making it ideal for battery-operated devices.
  • High Noise Immunity: Ensures reliable performance in noisy environments.
  • Wide Operating Voltage: Operates effectively across a voltage range of 2V to 6V.

Benefits:

  • Simplified Data Selection: Reduces the number of components needed for data selection.
  • Improved System Performance: High-speed operation enables faster data processing and quicker response times.
  • Energy Efficiency: Low power consumption prolongs battery life in portable devices.
  • Stable Operation: High noise immunity guarantees consistent performance in electrically noisy conditions.
  • Flexible Integration: Compatible with a broad range of supply voltages, simplifying circuit design.

Technical Specifications:

The UPD74HC151GS-T2 operates within a supply voltage range of 2V to 6V. It typically exhibits a propagation delay of approximately 14 ns at 5V. The operating temperature range is commonly between -40°C and +85°C. The input logic levels are CMOS compatible, ensuring straightforward interfacing with other CMOS components. The device is packaged as a surface-mount device (GS). The -T2 suffix typically denotes specific tape and reel packaging configurations optimized for automated assembly processes.

The UPD74HC151GS-T2 is a versatile 8-input multiplexer, ideal for applications requiring data selection, routing, and logic function generation.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess