EN
  • EN
  • DE

UPD74HC123AC

Part No UPD74HC123AC
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Multivibrator
RoHS Non-Compliant
Win Source Part Number 1054980-UPD74HC123AC
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC123AC CAD Model

Description

The UPD74HC123AC is a high-speed silicon gate CMOS monostable multivibrator manufactured by NEC. It provides two independent timing circuits, each capable of producing accurate time delays or pulse widths. These circuits are triggered by either the positive or negative transition of an input signal and are retriggerable, allowing for extended pulse durations.

Applications

  • Timing Circuits: Generation of precise time delays for various applications.
  • Pulse Width Generation: Creating pulses of specific durations for control signals.
  • Delay Lines: Introducing controlled delays in digital signals.
  • Frequency Division: Dividing an input frequency by a specific factor.
  • Pulse Shaping: Modifying the shape of pulses to meet specific requirements.
  • Retriggerable Timers: Applications requiring the extension of pulse duration upon receiving subsequent trigger signals.

Features

  • High-Speed Operation: Fast propagation delay times, enabling use in high-frequency applications.
  • Dual Monostable Multivibrators: Provides two independent timing circuits in a single package.
  • Triggerable from Positive or Negative Edge: Versatile triggering options for different input signals.
  • Retriggerable: Allows pulse duration to be extended by retriggering the circuit.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • High Noise Immunity: Provides stable operation in noisy environments.

Benefits

  • Accurate Timing: Precise time delays and pulse widths, ensuring reliable operation.
  • Versatile Triggering: Flexible triggering options to accommodate different input signal polarities.
  • Extended Pulse Duration: Retriggerable capability allows for extending pulse widths as needed.
  • High-Speed Performance: Suitable for high-frequency applications requiring fast response times.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Stable Operation: High noise immunity ensures reliable performance in noisy environments.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design.

Technical Specifications

  • Operating Voltage Range: 2V to 6V.
  • Operating Temperature Range: -40°C to +85°C.
  • Trigger Input Voltage (Low): 0V to 0.8V.
  • Trigger Input Voltage (High): 2V to VCC.
  • Output Voltage (Low): 0V to 0.1V.
  • Output Voltage (High): VCC - 0.1V to VCC.
  • Quiescent Current: Typically less than 5µA.
  • Propagation Delay Time: Typically 15ns to 30ns, depending on the load capacitance and supply voltage.
  • Package Type: DIP-16 or SOIC-16.

The UPD74HC123AC is a reliable and versatile monostable multivibrator suitable for a wide range of timing and pulse generation applications. Its high-speed performance, low power consumption, and retriggerable capability make it a valuable component in digital circuit design.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess