The UPD720114GA-YEU is a USB 3.0 Host Controller manufactured by NEC (now Renesas Electronics). It's designed to provide USB 3.0 connectivity to various computing devices, enabling high-speed data transfer rates.
Applications:
- Desktop Computers
- Laptop Computers
- Motherboards
- Add-in Cards
- Embedded Systems
Features:
- Compliant with USB 3.0 specification
- Supports SuperSpeed USB (5 Gbps), High-Speed USB (480 Mbps), and Full-Speed USB (12 Mbps) data transfer rates
- Four downstream USB ports
- PCI Express (PCIe) interface
- Supports xHCI (eXtensible Host Controller Interface) specification
- Integrated power management features
- Operating temperature: 0°C to +70°C
Benefits:
- High-speed data transfer rates with USB 3.0 support.
- Backward compatibility with USB 2.0 and USB 1.1 devices.
- Simplified integration with PCIe interface.
- Enhanced power management for reduced power consumption.
- Multiple USB ports for connecting various devices.
Additional Details:
The UPD720114GA-YEU USB 3.0 Host Controller uses the PCIe interface to connect to the host system, providing a high-bandwidth connection for fast data transfer. It supports the xHCI specification, which defines a standardized interface for USB host controllers. The integrated power management features allow for dynamic power control, reducing power consumption when the USB ports are not in use. The device provides four downstream USB ports, allowing for the connection of multiple USB devices simultaneously.
This USB 3.0 Host Controller is widely used in desktop computers, laptop computers, and embedded systems to provide high-speed USB connectivity. Its compatibility with older USB standards ensures that existing USB devices can be used without any issues. The UPD720114GA-YEU is a reliable and cost-effective solution for adding USB 3.0 support to a wide range of computing devices.