EN
  • EN
  • DE

UPD70F3424GJ(A)-GAE

Part No UPD70F3424GJ(A)-GAE
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393824-UPD70F3424GJ(A)-GAE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3424GJ(A)-GAE CAD Model

Description

The UPD70F3424GJ(A)-GAE is a microcontroller from NEC (now Renesas). This microcontroller is designed for various embedded applications requiring efficient processing and control. While detailed information specific to this exact part number is limited, considering similar microcontrollers from the same family, we can infer its potential characteristics and applications.

Based on related Renesas microcontrollers, the UPD70F3424GJ(A)-GAE is likely used in the following applications:

  • Automotive Electronics: For controlling various systems such as body control modules, lighting, and window lift systems.
  • Industrial Control: In applications like motor control, programmable logic controllers (PLCs), and sensor interfaces.
  • Consumer Electronics: Used in devices such as home appliances, audio equipment, and remote controls.
  • Communication Equipment: Employed in network devices, wireless modules, and communication interfaces.
  • Office Automation: In printers, scanners, and other office equipment.

Features

  • High-Performance CPU Core: Featuring a 16-bit or 32-bit core for efficient data processing.
  • On-Chip Flash Memory: Integrated flash memory for program storage and execution.
  • SRAM: On-chip static RAM for data storage and temporary variables.
  • Peripheral Interfaces: Including UART, SPI, I2C, and CAN for communication with external devices.
  • Timers and Counters: Providing precise timing control for real-time applications.
  • Analog-to-Digital Converters (ADCs): Converting analog signals to digital format for sensor interfacing.
  • Digital-to-Analog Converters (DACs): Generating analog signals from digital data for control applications.
  • PWM Outputs: Generating pulse-width modulated signals for motor control and dimming.
  • Interrupt Controller: Managing interrupts for efficient event handling.
  • Power Management: Implementing power-saving modes for low-power applications.

Benefits

  • Enhanced Performance: High-performance CPU core enables efficient execution of control algorithms.
  • Reduced System Cost: Integration of memory and peripherals reduces external component count.
  • Increased Design Flexibility: Wide range of peripheral interfaces allows for versatile system design.
  • Lower Power Consumption: Power management features enable use in battery-powered devices.
  • Improved System Reliability: Built-in error detection and correction mechanisms enhance system robustness.
  • Simplified Development: Comprehensive development tools and software libraries reduce development time.

While precise technical specifications are not readily available for this particular part number, it can be assumed that the UPD70F3424GJ(A)-GAE microcontroller incorporates a robust set of features to suit a variety of embedded control applications requiring reliable performance and low power consumption. Further research into the broader UPD70F342x family may yield more specific technical details.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess