EN
  • EN
  • DE

UPD70F3235M1GC-FG2/(A1)

Part No UPD70F3235M1GC-FG2/(A1)
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393711-UPD70F3235M1GC-FG2/(A1)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3235M1GC-FG2/(A1) CAD Model

Description

The UPD70F3235M1GC-FG2/(A1) is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). This MCU is part of the 78K0R family and is intended for embedded applications requiring low power consumption and a wide range of integrated peripherals. It offers a balance between processing power, memory capacity, and I/O capabilities, making it suitable for diverse control and automation tasks.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and audio-visual equipment.
  • Industrial Control: Factory automation, motor control, and sensor-based systems.
  • Automotive: Body control modules, instrument clusters, and infotainment systems.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.

Features:

  • Low Power Consumption: Optimized for battery-powered applications and energy-efficient systems.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, ADC, and other communication and control interfaces.
  • Memory Configuration: Offers various flash memory and RAM configurations to suit different application needs.
  • Clocking System: Features flexible clocking options for power saving and performance optimization.
  • Interrupt Controller: Effectively manages interrupts from various peripherals for real-time response.
  • Operating Voltage: Designed to operate over a wide voltage range.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the requirement for external components.
  • Improved Performance: Efficient instruction set and high-speed processing enable fast and responsive control.
  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Enhanced Reliability: Robust design and comprehensive testing ensure reliable operation in demanding environments.
  • Simplified Development: Comprehensive development tools and support resources facilitate easy integration and programming.

Additional Details:

The UPD70F3235M1GC-FG2/(A1) features a 16-bit CISC core, providing a good balance of code density and performance. Its on-chip flash memory enables easy program updates and storage. The device also incorporates power-saving modes to minimize power consumption during idle periods. It typically operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications. Package types may include QFP (Quad Flat Package) or similar surface-mount packages for straightforward PCB integration.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $25.0249

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess