EN
  • EN
  • DE
  • IT

UPD70F3017AF1-EA6-MAV

Part No UPD70F3017AF1-EA6-MAV
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404431-UPD70F3017AF1-EA6-MAV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3017AF1-EA6-MAV CAD Model

Description

The UPD70F3017AF1-EA6-MAV is a microcontroller manufactured by NEC, now Renesas Electronics. It is part of the 78K0/Lx3 series, known for its efficient 8-bit architecture and integrated peripherals tailored for embedded control applications. The device is designed to offer a balance of processing power, low power consumption, and versatile connectivity options.

Applications

  • Home appliances (e.g., washing machines, refrigerators)
  • Office automation equipment (e.g., printers, scanners)
  • Industrial control systems (e.g., motor control, sensor monitoring)
  • Consumer electronics (e.g., remote controls, toys)
  • Security devices (e.g., alarm systems, access control)

Features

  • 8-bit 78K0 CPU core
  • On-chip flash memory for program storage (typically ranging from 32KB to 64KB, check datasheet for exact size)
  • SRAM for data storage (typically ranging from 2KB to 4KB)
  • Operating voltage: Usually between 2.7V and 5.5V
  • Clock frequency: Up to 20 MHz
  • Timers: Multiple 16-bit timers/counters with PWM output capabilities
  • Serial communication interfaces: UART, CSI, I2C
  • Analog-to-Digital Converter (ADC): 8-bit or 10-bit resolution
  • Digital I/O ports: Programmable input/output pins
  • Low-power modes: Sleep, halt, and stop modes for power saving
  • Interrupt controller: Supports multiple interrupt sources

Benefits

  • Efficient 8-bit processing suitable for a wide range of control tasks.
  • Integrated flash memory eliminates the need for external memory devices.
  • Low power consumption allows for use in battery-powered applications.
  • Versatile serial communication interfaces enable easy communication with other devices.
  • ADC allows for direct interfacing with analog sensors.
  • Flexible timer/counter functionalities for precise timing control.
  • Comprehensive power saving modes extend battery life.

Additional Details

The "AF1-EA6-MAV" suffix likely refers to specific packaging, temperature range, and manufacturing variations. The exact package type (e.g., QFP, LQFP) can be determined from the datasheet. The device is typically used in systems requiring real-time control, data acquisition, and communication. It is often programmed using C or assembly language, utilizing dedicated development tools and emulators provided by Renesas or third-party vendors.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess