The UPD70F3015BGC-8EU-A/PB is a microcontroller from NEC (now Renesas Electronics). It belongs to the 78K0/Lx3 series of microcontrollers, designed for a wide range of embedded applications. These microcontrollers are known for their low power consumption and rich set of integrated peripherals, making them suitable for applications requiring efficient processing and control.
Applications
- Industrial control systems
- Consumer electronics (e.g., remote controls, appliances)
- Automotive applications (e.g., body control modules)
- Security systems
- Medical devices
Features
- 8-bit microcontroller based on the 78K0 core
- Operating voltage: Typically between 1.8V to 5.5V
- Flash memory: Up to 64KB for program storage
- RAM: Up to 4KB for data storage
- Clock speed: Up to 20 MHz
- Timers: Multiple 16-bit timers with various operating modes (e.g., interval timer, event counter, PWM output)
- Serial interfaces: UART, CSI, I2C for communication with other devices
- A/D converter: 8-bit or 10-bit resolution for analog signal acquisition
- I/O ports: Multiple programmable I/O ports for interfacing with external devices
- Low-power modes: Sleep mode, halt mode for reduced power consumption
- Interrupt controller: Supports multiple interrupt sources with programmable priority
- On-chip debugging support for easy program development
Benefits
- Low power consumption extends battery life in portable devices.
- Integrated peripherals reduce the need for external components, saving board space and cost.
- Flexible timer options support a wide range of timing control applications.
- Serial communication interfaces allow easy integration with other devices and systems.
- A/D converter enables the microcontroller to interface with analog sensors and signals.
- On-chip debugging support simplifies the development process and reduces time-to-market.
Additional Details
The specific package for UPD70F3015BGC-8EU-A/PB is likely a QFP (Quad Flat Package), suitable for surface mounting. Power consumption figures will vary based on the operating voltage, clock speed, and active peripherals. Refer to the device datasheet for specific details on power consumption, pinout, and electrical characteristics. The "A/PB" suffix may indicate specific production or marking variations.