EN
  • EN
  • DE

UPD70F3008GJ-16

Part No UPD70F3008GJ-16
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393624-UPD70F3008GJ-16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3008GJ-16 CAD Model

Description

The UPD70F3008GJ-16 is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K0/Lx3 series, known for their low-power operation and suitability for a wide range of embedded applications. This microcontroller is designed to provide a balance of processing power, memory capacity, and integrated peripherals for efficient control and monitoring tasks.

Applications

  • Home Appliances: Used in appliances such as washing machines, refrigerators, and microwave ovens for controlling functions and user interfaces.
  • Industrial Control Systems: Employed in various industrial automation applications, including motor control, sensor data acquisition, and process monitoring.
  • Consumer Electronics: Integrated into devices like remote controls, audio players, and other portable electronics for managing operations and user interactions.
  • Automotive Electronics: Utilized in automotive systems for applications such as body control modules, lighting control, and other non-critical engine management functions.
  • Security Systems: Found in alarm systems, access control systems, and other security devices for data processing and system management.

Features

  • CPU Core: Based on the 78K0 CPU core, providing efficient processing with low power consumption.
  • Memory: Features on-chip flash memory for program storage and RAM for data processing. The '16' in the part number likely indicates a memory size variant. Check the datasheet for precise memory specifications.
  • Timers: Includes multiple timers/counters for precise timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors into digital data.
  • General-Purpose I/O (GPIO) Ports: Provides flexible GPIO ports for interfacing with various external devices and sensors.
  • Low-Power Modes: Supports multiple low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Low Power Consumption: Extends battery life in portable devices and reduces energy consumption in stationary applications.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Versatile Communication: Facilitates seamless communication with a wide range of external devices and systems through multiple interfaces.
  • Cost-Effective: Offers a cost-effective solution for various embedded applications.
  • Development Support: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.

Additional Details

The UPD70F3008GJ-16 typically operates at a clock frequency of 16 MHz (implied by the part number). It is commonly packaged in a QFP (Quad Flat Package) for surface mount assembly. The supply voltage is generally around 3V or 5V. For accurate information, refer to the official datasheet from Renesas Electronics to confirm memory sizes, peripheral configurations, electrical characteristics, and pin configurations specific to the UPD70F3008GJ-16 variant. The GJ suffix often refers to the package type and temperature range, so consulting the datasheet is crucial for design considerations.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess