EN
  • EN
  • DE

UPD6488GF-3BA

Part No UPD6488GF-3BA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392916-UPD6488GF-3BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD6488GF-3BA CAD Model

Description

The UPD6488GF-3BA is a display driver manufactured by NEC. This component is crucial for managing and controlling the display functionalities in various electronic devices. It's designed to handle specific display protocols and interfaces, ensuring optimal performance and visual clarity.

Applications

  • Mobile Phones: Used to drive the displays in mobile phones, ensuring clear and responsive visuals.
  • Portable Media Players: Integrated into portable media players to manage the display of video and other content.
  • Automotive Displays: Utilized in automotive display systems for navigation, entertainment, and instrument panels.
  • Industrial Control Panels: Employed in industrial control panels to display critical information and system status.

Features

  • High-Resolution Support: Capable of supporting high-resolution displays, ensuring sharp and detailed images.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Integrated Display Controller: Features an integrated display controller, simplifying the design process.
  • Multiple Interface Options: Supports various interface options, including parallel and serial interfaces, offering flexibility in system integration.
  • Gamma Correction: Includes gamma correction capabilities for accurate color reproduction.

Benefits

  • Improved Display Quality: Enhances the overall display quality, resulting in sharper and more vibrant visuals.
  • Extended Battery Life: Contributes to extended battery life in portable devices due to its low power consumption.
  • Simplified System Design: Simplifies the system design by integrating multiple display control functions into a single chip.
  • Flexible Integration: Offers flexibility in system integration with its support for various interface options.
  • Accurate Color Reproduction: Ensures accurate color reproduction with gamma correction capabilities.

The UPD6488GF-3BA is a versatile display driver suitable for a wide range of applications requiring high-quality display performance and low power consumption. Its integrated features and flexible interface options make it an excellent choice for modern electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess