The UPD6379LGR-E1 is a driver IC manufactured by NEC. It is commonly used in LCD panels, specifically for driving the column lines. This component is a crucial part of the display system, ensuring proper image rendering and brightness control. It's designed for applications requiring high-resolution displays and efficient power management.
Applications:
- LCD panel column drivers
- High-resolution display systems
- Industrial displays
- Automotive displays
- Consumer electronics (e.g., TVs, monitors)
Features:
- High-voltage column driver
- Low power consumption
- High-speed data transfer
- Built-in shift register
- Multiple output channels
- CMOS logic compatibility
- Wide operating temperature range
Benefits:
- Improved display image quality: The UPD6379LGR-E1 ensures accurate grayscale rendition and clear image presentation on LCD panels.
- Reduced power consumption: Its low-power design contributes to energy efficiency in display systems, extending battery life in portable devices.
- Enhanced system reliability: The robust design and wide operating temperature range of the UPD6379LGR-E1 ensure stable performance in various environments.
- Simplified system design: Integration of shift register and multiple output channels simplifies the design and reduces the number of external components required.
- Increased display resolution: The high-speed data transfer capability of the IC enables support for high-resolution displays with fast refresh rates.
Technical Specifications (Typical):
While precise specifications vary, typical parameters include a high output voltage range (e.g., up to 15V), low supply current (e.g., a few milliamps), and a wide operating temperature range (e.g., -40°C to +85°C). The number of output channels is a key specification, and datasheets should be consulted for the specific number for this model.
This component is typically surface-mounted and comes in a small outline package (SOP). Detailed electrical characteristics, timing diagrams, and application notes can be found in the device datasheet.