EN
  • EN
  • DE

UPD6211GS-E1

Part No UPD6211GS-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392661-UPD6211GS-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD6211GS-E1 CAD Model

Description

The UPD6211GS-E1 is a remote control encoder/decoder LSI manufactured by NEC. It's designed to facilitate infrared remote control functionality in various electronic devices. This chip integrates both encoding and decoding functions, allowing a single chip to handle both transmitting and receiving remote control signals.

Applications

      
  • Television remote controls
  •   
  • Audio equipment remote controls (e.g., CD players, amplifiers)
  •   
  • DVD player remote controls
  •   
  • Air conditioner remote controls
  •   
  • Various consumer electronic devices requiring remote control operation

Features

      
  • Integrated Encoder and Decoder: Combines both encoding and decoding functions for remote control signals on a single chip.
  •   
  • Low Power Consumption: Designed for efficient operation, extending battery life in remote control applications.
  •   
  • Multiple Command Support: Capable of handling a wide range of remote control commands.
  •   
  • Infrared (IR) Communication: Utilizes infrared light for wireless communication.
  •   
  • Compact Package: Available in a small package size suitable for space-constrained remote control designs.

Benefits

      
  • Simplified Remote Control Design: Integrates encoding and decoding, reducing the number of components required.
  •   
  • Extended Battery Life: Low power consumption prolongs the usability of remote controls.
  •   
  • Versatile Application: Suitable for a wide range of consumer electronic devices.
  •   
  • Cost-Effective Solution: Provides a complete remote control solution at a competitive price.
  •   
  • Improved Reliability: Integrated design enhances the overall reliability of the remote control system.

The UPD6211GS-E1 uses a specific encoding format for transmitting commands, which is decoded by the receiver. The exact details of the encoding scheme may vary depending on the specific device it's used in. The chip is typically powered by a low voltage supply, and its output is connected to an infrared LED for transmitting the remote control signals. It is essential to consult the datasheet for precise electrical characteristics, pinout details, and application circuit examples for proper implementation.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess