EN
  • EN
  • DE

UPD450416G5-A12-7JF

Part No UPD450416G5-A12-7JF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392259-UPD450416G5-A12-7JF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD450416G5-A12-7JF CAD Model

Description

The UPD450416G5-A12-7JF is a high-speed CMOS static RAM (SRAM) manufactured by NEC. It's designed for applications requiring fast access times and low power consumption. This SRAM utilizes advanced circuit techniques to achieve high performance and reliability, making it suitable for various memory-intensive applications.

Applications

  • High-speed cache memory
  • Buffer memory in communication systems
  • Image processing systems
  • Digital signal processing (DSP) applications
  • Industrial control systems

Features

  • High-speed access time: This SRAM offers a very fast access time, enabling quick data retrieval and storage.
  • Low power consumption: Designed with CMOS technology, the UPD450416G5-A12-7JF minimizes power consumption, making it suitable for battery-powered devices.
  • Single 3.3V power supply: Operates on a single 3.3V power supply, simplifying system design and reducing power requirements.
  • TTL compatible inputs and outputs: Ensures easy interfacing with other TTL logic devices.
  • Available in a compact package: The device comes in a space-saving package, allowing for high-density board designs.
  • High reliability: Manufactured with stringent quality control processes to ensure long-term reliability and stability.

Benefits

  • Increased system performance: The high-speed access time of the SRAM directly translates to improved system performance, especially in applications that require frequent memory access.
  • Reduced power consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs in larger systems.
  • Simplified system design: Single power supply operation and TTL compatibility streamline system integration and reduce development time.
  • Compact size: The small package allows for higher component density on the circuit board, enabling smaller and more efficient system designs.
  • Enhanced system reliability: High manufacturing standards ensure stable and reliable operation, minimizing downtime and maintenance costs.

Additional Details

The UPD450416G5-A12-7JF is typically available in surface-mount packages. It is designed to operate within a specific temperature range, as outlined in the datasheet. Proper decoupling capacitors should be used close to the power supply pins to ensure stable operation. Detailed timing diagrams and electrical characteristics are available in the device's datasheet. Contact NEC or an authorized distributor for specific part availability and pricing.

You May Also Be Interested in

Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess