EN
  • EN
  • DE

UPD43257BGU-70LL

Part No UPD43257BGU-70LL
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 256K-BIT CMOS STATIC RAM 32K-WORD BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392177-UPD43257BGU-70LL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD43257BGU-70LL CAD Model

Description

The UPD43257BGU-70LL is a high-speed, low-power 256K x 16-bit CMOS Static RAM (SRAM) manufactured by NEC. It is designed for applications requiring fast access times and low power consumption. This SRAM is suitable for various memory applications where speed and power efficiency are critical.

Applications:

  • High-speed cache memory
  • Buffer memory for data processing
  • Workstations and high-performance PCs
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems

Features:

  • High-speed access time: 70ns
  • Low power consumption: Active and standby modes for power saving
  • 256K x 16-bit organization: Provides ample memory capacity
  • CMOS technology: Ensures low power operation and high reliability
  • Single 5V power supply: Simplifies power supply requirements
  • TTL compatible inputs and outputs: Enables easy interfacing with other logic devices
  • Three-state outputs: Allows for memory expansion and bus sharing

Benefits:

  • Improved system performance: Fast access times reduce latency and improve overall system speed.
  • Reduced power consumption: Low power operation extends battery life in portable applications and reduces overall energy costs.
  • Increased system reliability: CMOS technology ensures stable and reliable performance over a wide range of operating conditions.
  • Simplified system design: TTL compatible inputs/outputs and a single 5V power supply simplify integration into existing systems.
  • Increased memory capacity: 256K x 16-bit organization provides sufficient memory for demanding applications.

Additional Details:

The UPD43257BGU-70LL SRAM is typically available in a standard package, which facilitates easy mounting and connection to PCBs. It is designed to operate within a specified temperature range, ensuring consistent performance in various environments. The device is also characterized by its high noise immunity, which further enhances its reliability in noisy environments. Its robust design makes it a suitable choice for demanding industrial and commercial applications.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2266 $64.9064
9+ $13.3141 $119.8269
14+ $12.8981 $180.5734
19+ $12.4821 $237.1599
24+ $12.0660 $289.5840
33+ $10.8177 $356.9841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess