EN
  • EN
  • DE

UPD431000AGW-70LL-A

Part No UPD431000AGW-70LL-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392107-UPD431000AGW-70LL-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian UPD431000AGW-70LL-A CAD Model

Description

The UPD431000AGW-70LL-A is a 1Mbit CMOS Static RAM (SRAM) chip manufactured by NEC. This SRAM is designed for applications that require high-speed data access and low power consumption. Its fully static nature simplifies system design by eliminating the need for refresh cycles, making it a reliable choice for various memory applications.

Applications:

  • Cache Memory Systems: Employed in processors and other high-speed systems to provide rapid access to frequently used data.
  • Embedded Systems: Utilized in microcontrollers and other embedded devices for program storage and data buffering.
  • Industrial Automation Equipment: Used in programmable logic controllers (PLCs) and other industrial controllers for real-time data acquisition and control.
  • Network Routers and Switches: Implemented as buffer memory for high-speed data transfer in networking devices.
  • Graphics Cards: Used for frame buffers and texture storage in graphics processing units (GPUs).

Features:

  • High-Speed Access Time: Enables quick data retrieval and storage, improving system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-efficient applications.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control and reducing overhead.
  • TTL Compatible Inputs and Outputs: Ensures easy interfacing with other digital logic circuits and components.
  • Wide Operating Voltage Range: Offers flexibility in power supply design and compatibility with various systems.

Benefits:

  • Enhanced System Performance: Fast access times contribute to faster execution of programs and improved overall system responsiveness.
  • Extended Battery Life: Low power consumption allows for longer operation in portable and battery-powered devices.
  • Simplified System Design: Static operation simplifies memory control circuitry and reduces system complexity.
  • Improved Reliability: Stable operation and robust design contribute to long-term reliability and reduced failure rates.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of memory applications.

Additional Details:

The UPD431000AGW-70LL-A typically operates from a single 5V power supply. It has equal read and write cycle times. For specific details regarding timing characteristics, voltage levels, temperature ranges, and packaging options, refer to the manufacturer's datasheet. Understanding these specifications is crucial for proper implementation and optimization in the intended application.

You May Also Be Interested in

NEC
Lowest to $84.4190
NEC
Lowest to $26.6863
NEC
Lowest to $12.5125
NEC
Lowest to $9.7932
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess