EN
  • EN
  • DE

UPD4051BG

Part No UPD4051BG
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391917-UPD4051BG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD4051BG CAD Model

Description

The UPD4051BG is a silicon gate CMOS 8-channel analog multiplexer/demultiplexer manufactured by NEC. This integrated circuit is designed to handle both analog and digital signals, making it suitable for a variety of switching applications. It features low on-resistance and low leakage current, ensuring minimal signal distortion and accurate data transmission.

Applications

  • Analog Signal Routing: Directing analog signals from various sensors or sources to a central processing unit.
  • Data Acquisition Systems: Multiplexing analog inputs into an analog-to-digital converter (ADC).
  • Audio and Video Switching: Routing audio or video signals in consumer electronics and professional equipment.
  • Instrumentation: Selecting different signal inputs for measurement and analysis.
  • Industrial Control Systems: Controlling various actuators and sensors in automated processes.
  • Telecommunications: Switching signals in communication systems.
  • Medical Equipment: Routing signals from various sensors in diagnostic and monitoring devices.

Features

  • 8-Channel Configuration: Provides eight independent channels for multiplexing or demultiplexing.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Leakage Current: Ensures accurate signal transmission with minimal signal loss.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • TTL Compatibility: Directly compatible with TTL logic levels.
  • Break-Before-Make Switching: Prevents short circuits during channel switching.

Benefits

  • Increased System Efficiency: Allows multiple signals to be processed with a single ADC or processing unit.
  • Reduced System Cost: Eliminates the need for multiple dedicated switches or multiplexers.
  • Improved Signal Integrity: Low on-resistance and leakage current minimize signal distortion.
  • Simplified System Design: Integrated functionality reduces the number of external components required.
  • Enhanced Reliability: CMOS technology ensures stable and reliable operation.

Technical Specifications

The UPD4051BG typically operates with a supply voltage range of 3V to 18V. It has a typical on-resistance of around 80 Ohms and a leakage current of less than 1 nA. The control inputs are TTL compatible, allowing direct interfacing with standard logic circuits. The device is available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess