EN
  • EN
  • DE

UPD27C4096D-12

Part No UPD27C4096D-12
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391725-UPD27C4096D-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD27C4096D-12 CAD Model

Description

The UPD27C4096D-12 is a 4-Megabit (512K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. It is a high-density memory device designed for applications requiring non-volatile storage of large amounts of program code or data.

Applications

      
  • Embedded Systems: Storage of firmware, boot code, and configuration data in embedded systems.
  •   
  • Industrial Control: Retaining control algorithms, calibration data, and system parameters in industrial equipment.
  •   
  • Telecommunications Equipment: Storing firmware and configuration settings in telecommunication devices.
  •   
  • Consumer Electronics: Used in devices such as printers, scanners, and other peripherals for storing firmware and program data.
  •   
  • Networking Equipment: Storage of boot code and operating system images in network devices.

Features

      
  • High Density: 4-Megabit storage capacity allows for large program and data storage.
  •   
  • High Speed: Access time of 120 ns allows for quick data retrieval.
  •   
  • CMOS Technology: Low power consumption, suitable for battery-backed applications.
  •   
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  •   
  • Single 5V Power Supply: Requires only a single 5V power supply for operation.
  •   
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

      
  • Non-Volatile Memory: Data is retained even when power is removed.
  •   
  • Reprogrammable: UV erasure and reprogramming allow for easy updates and modifications.
  •   
  • Low Power: CMOS technology minimizes power consumption.
  •   
  • Reliable: Offers dependable data storage for critical applications.
  •   
  • Cost-Effective: Provides a cost-efficient solution for high-density non-volatile memory needs.

Additional Details

The UPD27C4096D-12 is typically available in a 32-pin DIP or surface-mount package. Programming requires a dedicated EPROM programmer and adherence to the manufacturer's specified programming algorithm and voltage levels. Ensure proper UV erasure techniques are employed before reprogramming to guarantee complete data removal. Consult the datasheet for precise electrical characteristics, programming specifications, and timing diagrams. The operating temperature range usually spans from 0°C to 70°C.

You May Also Be Interested in

NEC
Lowest to $22.5849
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess