Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391174-UPC8191T5E-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC8191T5E-E1 CAD Model

Description

The UPC8191T5E-E1 is a Silicon RF Amplifier MMIC developed by NEC, designed to provide high gain and low noise amplification across a broad frequency spectrum. This component is engineered for use in a variety of wireless communication systems and receiver front-ends, offering enhanced signal quality and performance.

Applications:

  • Wireless Communication Systems: Implemented in various wireless communication systems to amplify signals and enhance overall signal quality.
  • Receiver Front-Ends: Integrated into receiver front-end stages to enhance the reception of weak signals.
  • Satellite TV Tuners: Utilized in satellite TV tuners to improve signal reception capabilities.
  • Instrumentation Amplifiers: Deployed in instrumentation amplifiers to amplify low-level signals with minimal noise.

Features:

  • High Gain: Delivers substantial gain to amplify weak signals effectively.
  • Low Noise Figure: Minimizes signal degradation due to noise interference.
  • Wideband Performance: Offers excellent performance across a wide frequency range.
  • Compact Size: Packaged in a small form factor, facilitating easy integration into diverse applications.
  • Silicon MMIC Technology: Employs silicon MMIC technology to ensure high performance and reliability.

Benefits:

  • Improved Signal Reception: Boosts signal reception in wireless communication systems and receiver front-ends.
  • Reduced Signal Degradation: Diminishes signal degradation, attributed to its low noise figure.
  • Increased System Sensitivity: Elevates the sensitivity of receiver systems, enabling the detection of weaker signals.
  • Easy Integration: Eases integration into varied applications, thanks to its compact size.
  • Reliable Performance: Guarantees consistent and reliable performance through the use of silicon MMIC technology.

Additional Details:

The UPC8191T5E-E1 operates with specific voltage and current requirements, precisely detailed in its datasheet. Its compact design and robust construction render it an optimal choice for applications demanding high-performance amplification. Typically surface-mounted, the device necessitates careful handling during assembly. It adheres to RoHS compliance and is lead-free. Further particulars, including frequency range, gain, noise figure, input and output impedance, supply voltage and current specifications, and package dimensions, are accessible in the device's datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
ECAD model for U1000-TR
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ECAD model for U05NH44
Atmel
Need more? Email Us
ECAD model for U665B
Atmel
Need more? Email Us
ECAD model for U4226B-MFSG3
Toshiba Semiconductor and Storage
Lowest to $9.9969
ECAD model for U1100
Atmel
Need more? Email Us
ECAD model for U2405B
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ECAD model for U4256BM-R
Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for U05J4B48
Toshiba Semiconductor and Storage
Lowest to $65.6438
ECAD model for U10JL2C48A(MDN-M,Q)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3879 $65.8185
36+ $3.6001 $129.6036
56+ $3.4876 $195.3056
77+ $3.3750 $259.8750
100+ $3.2624 $326.2400
133+ $2.9249 $389.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention