EN
  • EN
  • DE

UPC8191T5E-E1-A

Part No UPC8191T5E-E1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391175-UPC8191T5E-E1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC8191T5E-E1-A CAD Model

Description

The UPC8191T5E-E1-A is an enhanced version of the UPC8191T5E-E1 Silicon RF Amplifier MMIC from NEC, designed for applications demanding high gain and minimal noise. This component is particularly useful in wireless communication systems and receiver front-ends where signal amplification is critical.

Applications:

  • Wireless LAN (WLAN): Utilized in WLAN devices to amplify signals, enhancing signal quality and range.
  • Cellular Communication Systems: Integrated into cellular base stations to improve signal coverage and overall system performance.
  • Satellite Communication Systems: Employed in satellite receivers to amplify weak signals, improving signal reception.
  • GPS Receivers: Deployed in GPS receivers to amplify weak signals, contributing to enhanced positioning accuracy.

Features:

  • High Gain: Provides substantial gain, effectively amplifying weak signals.
  • Low Noise Figure: Minimizes signal degradation due to noise, ensuring clear signal quality.
  • Wideband Operation: Operates across a broad frequency range, accommodating various applications.
  • Compact Package: Comes in a small, surface-mountable package, simplifying integration.
  • Silicon MMIC Technology: Leverages silicon MMIC technology for high performance and reliability.

Benefits:

  • Improved Signal Reception: Enhances signal reception in wireless and satellite communication systems.
  • Reduced Noise Interference: Minimizes noise interference, resulting in clearer signal quality.
  • Extended Communication Range: Increases the effective range of wireless communication systems.
  • Simplified Design: Simplifies the design process thanks to its compact size and ease of integration.
  • Reliable Performance: Delivers consistent and dependable performance.

Additional Details:

The UPC8191T5E-E1-A operates at specific voltage and current levels, outlined in its datasheet. It requires external components for biasing and impedance matching to achieve optimal performance. Designed for surface mount technology (SMT), careful handling is required during assembly. The datasheet provides detailed information on performance characteristics, including gain, noise figure, output power, frequency range, supply voltage, and operating temperature. This device is typically RoHS compliant and lead-free.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess