EN
  • EN
  • DE

UPC814G2-T2

Part No UPC814G2-T2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391145-UPC814G2-T2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC814G2-T2 CAD Model

Description

The UPC814G2-T2 is a Silicon RF Amplifier MMIC from NEC, designed to provide high gain and low noise figure for receiver applications. It is an enhancement of the UPC814G2 series, offering improved performance characteristics suitable for demanding communication and signal processing systems.

Applications:

  • GPS Receivers: Amplifies weak GPS signals, ensuring reliable positioning data.
  • Satellite Communication Systems: Boosts signal strength in satellite TV tuners and communication devices.
  • Wireless LAN (WLAN): Enhances signal reception and transmission in WLAN devices.
  • Mobile Communication Devices: Used in mobile phones and other portable devices to improve signal quality.

Features:

  • High Gain: Offers a significant gain to improve signal strength.
  • Low Noise Figure: Minimizes noise to ensure clear signal reception.
  • Wide Frequency Range: Operates effectively across a broad range of frequencies.
  • Compact Package: Allows for easy integration into small devices.
  • Silicon MMIC Technology: Ensures high performance and reliability.

Benefits:

  • Enhanced Signal Reception: Improves the ability to receive weak signals.
  • Reduced Noise Interference: Minimizes noise, leading to clearer signal quality.
  • Improved Device Performance: Enhances the overall performance of communication devices.
  • Simplified Integration: Easy to incorporate into various applications due to its compact size.
  • Reliable Operation: Provides consistent and dependable performance.

Additional Details:

The UPC814G2-T2 is designed to operate at specific voltage and current levels as detailed in the datasheet. This Silicon RF Amplifier MMIC is constructed using advanced manufacturing techniques to ensure reliability and consistent performance. The device is RoHS compliant. Specific parameters such as frequency range, gain, noise figure, input and output impedance, supply voltage and current requirements, and packaging details can be found in the product's datasheet from NEC. Its robust design and stable operation make it a suitable choice for various RF amplification needs.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess