EN
  • EN
  • DE

UPC78M12AHF

Part No UPC78M12AHF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391061-UPC78M12AHF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78M12AHF CAD Model

Description

The UPC78M12AHF is a three-terminal positive voltage regulator from Renesas Electronics (formerly NEC). This regulator provides a stable 12V output voltage, making it suitable for a wide range of electronic applications that require a precise and regulated 12V power supply. It belongs to the 78Mxx series, known for its ease of use and robust protection features.

Applications

  • Microcontroller Power Supply: Provides a stable 12V supply for microcontrollers and other digital logic circuits.
  • Sensor Power Supply: Powers sensors that require a precise 12V voltage.
  • Relay Driving: Provides a regulated voltage for driving relays in various applications.
  • Operational Amplifier Power Supply: Supplies the necessary voltage for operational amplifiers in analog circuits.
  • Voltage Regulation in Industrial Control Systems: Maintains a constant 12V output voltage in industrial automation and control systems.
  • Post-Regulation for Switching Power Supplies: Can be used to filter and stabilize the output of a switching power supply.

Features

  • Fixed 12V Output Voltage: Delivers a precise and stable 12V output voltage.
  • Output Current up to 500mA: Suitable for applications requiring up to 0.5A.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating.
  • Output Transistor Safe-Area Compensation: Enhances the reliability and robustness of the regulator.
  • Available in multiple packages: TO-220 package provides good thermal dissipation.

Benefits

  • Stable and Reliable 12V Power Supply: Ensures consistent operation of connected devices.
  • Overload and Short-Circuit Protection: Enhances system reliability and prevents damage from electrical faults.
  • Simplified Design: Reduces the need for external components, simplifying the design process.
  • Improved System Performance: Minimizes noise and ripple, leading to better performance in sensitive applications.
  • Cost-Effective Solution: Offers a simple and inexpensive solution for voltage regulation.

Additional Details

The UPC78M12AHF requires an input voltage slightly higher than 12V to operate correctly. The dropout voltage is typically around 2V. It's important to consider thermal management, especially at higher input voltages and output currents. A heatsink might be necessary to prevent overheating. External capacitors are often recommended at the input and output to improve stability and reduce noise. Consult the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess