The UPC494G(1)-E2 is a PWM control circuit manufactured by NEC. It is designed for use in power supplies and DC-DC converters, providing efficient and precise control of output voltage and current. This device integrates various functions, including a reference voltage, oscillator, error amplifier, PWM comparator, and output drivers, all within a single chip.
Applications:
- Switching power supplies
- DC-DC converters
- Battery chargers
- Uninterruptible power supplies (UPS)
- Motor control circuits
Features:
- PWM control: Enables efficient power conversion.
- Internal oscillator: Provides stable and adjustable switching frequency.
- Error amplifier: Ensures precise output voltage regulation.
- Overcurrent protection: Protects the circuit from damage due to excessive current.
- Undervoltage lockout: Prevents operation with insufficient supply voltage.
Benefits:
- Improved power efficiency: Reduces energy waste.
- Precise output voltage regulation: Maintains stable voltage levels.
- Enhanced system protection: Prevents damage from overcurrent and undervoltage conditions.
- Simplified circuit design: Reduces component count and board space.
- Increased system reliability: Provides stable and consistent performance.
Additional Details:
The UPC494G(1)-E2 features adjustable dead-time control, allowing optimization of switching performance. It also includes a soft-start function to limit inrush current during startup, preventing stress on components. The device operates over a wide input voltage range and offers excellent line and load regulation. The output drivers are capable of sourcing and sinking significant current, making it suitable for driving power MOSFETs. The UPC494G(1)-E2 is a versatile PWM control circuit that offers excellent performance in a wide range of power supply applications. Its integrated features and robust protection mechanisms ensure reliable and efficient power conversion.