EN
  • EN
  • DE

UPC4558C

Part No UPC4558C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description HIGH PERFORMANCE DUAL OPERATIONAL AMPLIFIER  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390808-UPC4558C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4558C CAD Model

Description

The UPC4558C is a dual operational amplifier from NEC, known for its versatility and reliability in a broad spectrum of analog circuit designs. It features two independent op-amps within a single package, offering a cost-effective and space-saving solution for applications requiring multiple amplification stages or signal processing channels.

Applications:

  • Audio amplifiers and preamplifiers
  • Active filters (e.g., low-pass, high-pass, band-pass)
  • Summing amplifiers
  • Voltage followers and buffers
  • Oscillators
  • Instrumentation amplifiers

Features:

  • Dual operational amplifiers in a single package
  • High gain
  • Wide bandwidth
  • Low noise
  • Short circuit protection
  • Internal frequency compensation
  • Wide operating voltage range

Benefits:

  • Reduced component count and board space due to the dual op-amp configuration.
  • Improved audio signal quality due to low noise characteristics.
  • Stable performance across various operating conditions due to internal frequency compensation.
  • Enhanced circuit reliability due to short circuit protection.
  • Flexible use in diverse applications due to its high gain and bandwidth.

Additional Details:

The UPC4558C is commonly available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages, providing flexibility in mounting options. Its wide operating voltage range makes it compatible with various power supply configurations. The device is designed for ease of use, making it suitable for both novice and experienced circuit designers. It's often used in cost-sensitive applications where performance and reliability are important. The device's internal frequency compensation simplifies circuit design, eliminating the need for external compensation components in many applications. Its widespread adoption in the electronics industry is a testament to its performance and reliability.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess