EN
  • EN
  • DE

UPC4082G2-T2

Part No UPC4082G2-T2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390758-UPC4082G2-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC4082G2-T2 CAD Model

Description

The UPC4082G2-T2 is a dual operational amplifier produced by NEC (now Renesas Electronics). It is designed for a wide range of analog applications where low noise and high performance are essential. The IC is frequently employed in audio and instrumentation systems where maintaining signal fidelity is critical. The "T2" suffix typically refers to a specific tape and reel packaging configuration or a slight variation optimized for automated assembly.

Applications:

  • Audio Amplification: Utilized in preamplifiers, microphone amplifiers, and headphone amplifiers.
  • Active Filtering: Integrated into audio equalizers and noise reduction circuits.
  • Instrumentation Amplifiers: Applied in sensor signal conditioning and data acquisition systems.
  • Voltage Followers: Employed as buffer amplifiers to isolate circuits and prevent loading effects.
  • Signal Conditioning: Used for signal scaling, level shifting, and impedance matching in various circuits.

Features:

  • Dual Operational Amplifier: Includes two independent operational amplifiers in a single package.
  • Low Noise: Designed to minimize noise, ensuring clear and accurate signal amplification.
  • High Gain: Provides substantial voltage amplification.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Short Circuit Protection: Features built-in protection against output short circuits.

Benefits:

  • Space Saving: The dual op-amp configuration reduces board space requirements.
  • Cost-Effective: Offers two amplifiers in one package, reducing overall component costs.
  • Simplified Design: Simplifies circuit design by providing multiple amplifiers in a single component.
  • Improved Signal Quality: Low noise characteristics ensure clean and accurate signal reproduction.
  • Reliable Operation: Short circuit protection enhances overall reliability.

The UPC4082G2-T2 is typically packaged in an 8-pin SOP (Small Outline Package). Key specifications include a low input offset voltage, high open-loop gain, and a moderate slew rate. Its operating temperature range is usually from -20°C to +75°C. The "T2" designation typically indicates that the part is supplied on tape and reel, optimized for automated assembly processes with specific reel dimensions or component orientation.

It is commonly found in applications where compact size, low noise, and compatibility with automated assembly processes are important, such as in portable audio equipment, instrumentation, and industrial automation systems.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $26.6863
NEC
Lowest to $20.5186
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess