EN
  • EN
  • DE

UPC4081BC

Part No UPC4081BC
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390749-UPC4081BC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4081BC CAD Model

Description

The UPC4081BC is a quad operational amplifier manufactured by NEC (now Renesas Electronics). This integrated circuit (IC) is designed for a wide range of analog applications, offering stable performance and reliability. The UPC4081BC is known for its low noise characteristics and moderate power consumption, making it suitable for diverse signal processing tasks.

Applications:

  • Audio Amplification: Used in preamplifiers, mixers, and audio processing circuits.
  • Active Filters: Implemented in low-pass, high-pass, and band-pass filter designs.
  • Instrumentation Amplifiers: Employed in data acquisition systems and precision measurement equipment.
  • Voltage Followers: Utilized as buffer amplifiers to isolate circuits and prevent loading effects.
  • Signal Conditioning: Applied in circuits that require signal scaling, level shifting, and impedance matching.

Features:

  • Quad Operational Amplifier: Contains four independent operational amplifiers in a single package.
  • Low Noise: Designed to minimize unwanted noise in signal amplification.
  • Moderate Power Consumption: Offers a balance between performance and power efficiency.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Short Circuit Protection: Built-in protection against output short circuits.

Benefits:

  • Space Saving: Integrating four amplifiers into a single package reduces board space requirements.
  • Cost-Effective: Using a single IC for multiple amplification stages lowers overall component costs.
  • Simplified Design: Simplifies circuit design by providing multiple amplifiers in one package.
  • Improved Performance: Low noise characteristics enhance the signal quality in sensitive applications.
  • Reliable Operation: Short circuit protection ensures robust and reliable performance.

The UPC4081BC typically comes in a DIP-14 (Dual In-line Package) or SOIC-14 (Small Outline Integrated Circuit) package. Key specifications include a typical input offset voltage in the range of a few millivolts, a high open-loop gain, and a moderate slew rate. Its operating temperature range is generally from -20°C to +75°C, making it suitable for a variety of environments. The device's design parameters make it very suitable for audio and general purpose amplification.

It is commonly used in applications where multiple op-amps are needed and where minimizing component count and board space are important considerations.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess