EN
  • EN
  • DE

UPC4074G

Part No UPC4074G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390744-UPC4074G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4074G CAD Model

Description

The UPC4074G is a quad operational amplifier manufactured by NEC (now Renesas Electronics), providing four independent operational amplifiers in a single package. This configuration is ideal for applications requiring multiple amplification or filtering stages while minimizing component count and board space. The amplifier is designed for general-purpose use, offering a balance of performance characteristics.

Applications:

  • Audio Processing: Used in mixers, equalizers, and multi-channel audio amplifiers.
  • Active Filters: Employed in filter circuits requiring multiple stages, such as higher-order filters.
  • Instrumentation Amplifiers: Utilized as building blocks in instrumentation amplifiers for signal conditioning.
  • Signal Conditioning: Applied in circuits that require multiple stages of amplification, buffering, or filtering.
  • Control Systems: Integrated into control circuits for feedback and error amplification.

Features:

  • Quad Configuration: Contains four independent operational amplifiers in a single package.
  • Stable Performance: Designed for reliable operation across a range of operating conditions.
  • Good Gain-Bandwidth Product: Offers a suitable balance between gain and bandwidth for various applications.
  • High Input Impedance: Minimizes the loading effect on input signal sources.
  • Low Input Bias Current: Reduces DC offset errors caused by input bias currents.

Benefits:

  • Reduced Component Count: Consolidates four amplifiers into one package, simplifying circuit design.
  • Space Saving: Minimizes board space requirements due to its quad configuration.
  • Versatile Application: Suitable for a wide range of applications requiring multiple op-amps.
  • Reliable Performance: Stable operation ensures consistent behavior across varying conditions.
  • Cost-Effective: Provides a cost-efficient solution compared to using multiple single or dual op-amps.

The UPC4074G operational amplifier typically operates with dual power supplies (e.g., ±15V) and is available in package types such as DIP or SOP for easy PCB mounting. Internal frequency compensation ensures stable operation without the need for external components. Its high input impedance minimizes signal loading, and the low input bias current reduces DC offset errors. The quad configuration makes it particularly suitable for applications needing multiple amplification stages, such as active filters or multi-channel audio systems. By integrating four op-amps into a single package, it significantly reduces the complexity and size of electronic circuits. Its balance of performance characteristics makes it a common choice for general-purpose designs.

You May Also Be Interested in

NEC
Lowest to $90.9990
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $19.5645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess